EN
  • EN
  • DE

LTC1727EMS8-2.5

Part No LTC1727EMS8-2.5
Manufacturer Linear Technology
Description Micropower Precision Triple Supply Monitors in 8-Lead MSOP and 5-Lead SOT-23 Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207983-LTC1727EMS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1727EMS8-2.5 CAD Model

Description

LTC1727EMS8-2.5 - Precision, Triple Supply Monitor

The LTC1727EMS8-2.5 is a highly precise triple supply monitor designed by Linear Technology to ensure the reliable operation of microprocessor systems by monitoring multiple supply voltages. This compact and efficient device is ideal for systems that require a high level of voltage accuracy and supervision, such as portable computers, industrial controls, and telecommunications equipment.

Key Features:

  • Triple Voltage Monitoring: This product is capable of monitoring a 2.5V supply along with two other adjustable voltage thresholds, making it versatile for various applications.
  • High Accuracy: It offers a precision of ±1.5% over temperature for the fixed 2.5V threshold, ensuring reliable performance.
  • Low Power Consumption: The LTC1727EMS8-2.5 is designed for low power consumption, drawing only 30µA of supply current, which is critical for battery-powered devices.
  • Adjustable Reset Timeout: The reset timeout period is adjustable using an external capacitor, which allows for customization based on specific system requirements.
  • Guaranteed RESET Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, which provides an additional layer of security for low voltage conditions.
  • Compact Package: It is available in a small MSOP-8 package, which is suitable for space-constrained applications.

Applications:

  • Microprocessor Systems
  • Portable Computers
  • Industrial Controls
  • Telecommunications Equipment

The LTC1727EMS8-2.5 is designed not only to monitor voltages but also to provide a reset signal to the microprocessor upon detection of out-of-tolerance conditions. This feature allows the system to reboot and return to a known safe state, which is crucial for maintaining data integrity and preventing system failures. With its high accuracy and low power consumption, the LTC1727EMS8-2.5 is an excellent choice for designers looking to enhance the reliability and performance of their multi-voltage systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1728 $60.2832
45+ $2.6034 $117.1530
69+ $2.5221 $174.0249
95+ $2.4407 $231.8665
123+ $2.3594 $290.2062
164+ $2.1153 $346.9092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess