EN
  • EN
  • DE

LTC1728ES5-5

Part No LTC1728ES5-5
Manufacturer Linear Technology
Description Processor Supervisor 3.086V/2.338V/Adj 3 Active Low/Open Drain Automotive 5-Pin TSOT-23 / Micropower Precision Triple Supply Monitors in 8-Lead MSOP and 5-Lead SOT-23 Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207992-LTC1728ES5-5
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC1728
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC1728ES5-5 CAD Model

Description

LTC1728ES5-5 Microprocessor Supervisory Circuit

The LTC1728ES5-5 is a high-performance microprocessor supervisory circuit designed by Linear Technology to maintain system integrity in the event of power fluctuations or failure. This precision monitoring device is ideal for portable and space-constrained applications due to its small size and efficiency.

Key Features:

  • High Accuracy: The LTC1728ES5-5 offers a precise 5.0V voltage monitor, ensuring reliable operation of the microprocessor by providing an accurate threshold for system reset.
  • Low Power Consumption: With its ultra-low power consumption, this device is particularly suitable for battery-powered systems, extending the overall battery life of the application.
  • Reset Timeout: It features an adjustable reset timeout period, which can be configured by an external capacitor to provide a flexible and tailored system reset response.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered externally, giving additional control to the user or system operator.
  • Temperature Range: The LTC1728ES5-5 operates over a wide temperature range, making it versatile for diverse environments and applications.
  • Compact Package: Enclosed in a small SOT-23 package, it minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications:

The LTC1728ES5-5 is commonly used in a variety of applications where reliable system monitoring is crucial. These include:

  • Portable Electronics
  • Microprocessor/DSP/FPGA Systems
  • Computers and Controllers
  • Data Storage Systems
  • Industrial and Automotive Systems

With its precision voltage monitoring and low power consumption, the LTC1728ES5-5 from Linear Technology is a robust solution for maintaining system stability and performance. Whether it's for critical data integrity in storage systems or ensuring the continuous operation of portable devices, this supervisory circuit is engineered to meet the demands of modern electronic applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1501 $61.8012
28+ $4.2257 $118.3196
43+ $4.0937 $176.0291
59+ $3.9617 $233.7403
76+ $3.8295 $291.0420
101+ $3.4334 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess