EN
  • EN
  • DE

LTC1730EGN-4#TR

Part No LTC1730EGN-4#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SSOP-16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732157-LTC1730EGN-4#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1730EGN-4#TR CAD Model

Description

LTC1730EGN-4#TR - Standalone Linear Li-Ion Battery Charger IC

The LTC1730EGN-4#TR is a sophisticated integrated circuit (IC) from Linear Technology designed specifically for charging lithium-ion (Li-Ion) batteries. This standalone charger IC is engineered to provide a safe and efficient charging solution for single-cell Li-Ion batteries in a variety of applications, including portable devices, power tools, and backup energy systems.

With its compact SSOP-16 package, the LTC1730EGN-4#TR is an ideal choice for space-constrained designs. The IC operates over a wide input voltage range and can deliver a programmable charge current up to 4A, making it versatile for different battery capacities and power requirements.

Key features of the LTC1730EGN-4#TR include:

  • Programmable Charge Current: Users can set the charge current from 150mA to 4A through an external resistor, allowing for customization based on the specific battery's requirements.
  • Precision End-of-Charge Control: The charger IC uses a precision voltage reference and charge current monitor to ensure the battery is charged accurately and safely.
  • Automatic Recharge: Once the charge cycle is complete, the IC automatically initiates a new charge cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.
  • Multiple Safety Features: The LTC1730EGN-4#TR incorporates overvoltage protection, thermal regulation, and a programmable timer to prevent overcharging, which can extend the life of the battery and enhance safety.
  • Charge Status Output: An open-drain output provides a simple interface to indicate the charge status, which can be used to drive an external LED or interface with a microcontroller.

For seamless integration into systems, the LTC1730EGN-4#TR offers a simple and minimalistic external component count, requiring only a few passive components to create a complete charging solution. This ease of use, combined with Linear Technology's reputation for high-quality power management solutions, makes the LTC1730EGN-4#TR an excellent choice for designers looking to implement a reliable and efficient Li-Ion battery charging system in their products.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess