EN
  • EN
  • DE

LTC1731EMS8-4.2#PBF

Part No LTC1731EMS8-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 098176-LTC1731EMS8-4.2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1731EMS8-4.2#PBF CAD Model

Description

LTC1731EMS8-4.2#PBF - Linear Technology

The LTC1731EMS8-4.2#PBF is a highly integrated charging solution from Linear Technology, designed for single-cell lithium-ion batteries. This advanced charge management IC is perfect for portable applications where efficient charging and space constraints are critical considerations. The device is housed in a compact MSOP-8 package, making it an excellent choice for space-limited applications.

Key Features:

  • Precision Charging: The LTC1731EMS8-4.2#PBF offers precise end-of-charge control with a 4.2V float voltage, ensuring the lithium-ion battery is charged accurately for maximum capacity and longevity.
  • Programmable Charge Current: Users can set the charge current from 50mA to 1A via a single external resistor, providing flexibility for different battery capacities and thermal management requirements.
  • Automatic Recharge: The device includes an automatic recharge feature that initiates a new charge cycle if the battery voltage falls below a preset threshold, keeping the battery topped up.
  • Charge Status Output: A charge status output pin (CHRG) allows for a simple LED interface to indicate the charging progress, enhancing user experience by providing visual feedback.
  • Thermal Regulation: To protect the battery and circuitry, the LTC1731EMS8-4.2#PBF incorporates thermal regulation that reduces charge current during high temperature conditions.
  • C/10 Charge Termination: The IC terminates charging when the charge current falls to one-tenth of the programmed value, ensuring the battery is not overcharged.
  • Safety Features: Built-in safety features include automatic shutdown in case of overvoltage, undervoltage lockout, and thermal shutdown to prevent damage under abnormal conditions.

Applications:

The LTC1731EMS8-4.2#PBF is suitable for a wide range of applications where single-cell lithium-ion battery management is required. This includes handheld devices, medical equipment, portable instruments, and any other battery-powered devices that need reliable and efficient charging solutions.

Overall, the LTC1731EMS8-4.2#PBF from Linear Technology offers a compact, feature-rich charging solution that ensures safe and efficient management of single-cell lithium-ion batteries.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1946 $64.7514
20+ $5.9034 $118.0680
31+ $5.7189 $177.2859
42+ $5.5345 $232.4490
54+ $5.3499 $288.8946
73+ $4.7965 $350.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess