EN
  • EN
  • DE
  • IT

LTC1731ES8-4.1#PBF

Part No LTC1731ES8-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 500mA
Battery Pack Voltage 4.1V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 126387-LTC1731ES8-4.1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1731ES8-4.1#PBF CAD Model

Description

LTC1731ES8-4.1#PBF - Linear Technology

The LTC1731ES8-4.1#PBF is a highly integrated charging IC designed by Linear Technology for single-cell lithium-ion batteries. This advanced charge management controller offers a compact and efficient solution for portable electronics, ensuring safe and reliable charging operations. With its precision end-of-charge control and multiple safety features, the LTC1731ES8-4.1#PBF is an excellent choice for applications requiring a high level of battery care and management.

Key Features:

  • Precision Charge Voltage: The LTC1731ES8-4.1#PBF provides a precise 4.1V end-of-charge voltage with an accuracy of ±1%, ensuring the battery is charged to its optimal voltage for maximum capacity and longevity.
  • Programmable Charge Current: Users can set the charge current with a single external resistor, allowing for customization to suit various battery sizes and requirements.
  • Automatic Recharge: Once the battery voltage falls below a certain threshold after a full charge, the LTC1731ES8-4.1#PBF automatically initiates a recharge cycle, maintaining the battery at peak condition.
  • Charge Status Output: The IC provides a status output that indicates when the battery is actively charging or has completed the charge cycle, which can be used to drive an external LED or interface with a microcontroller.
  • Multiple Safety Features: The device includes safety features such as automatic shutdown if the battery temperature becomes too high, as well as preconditioning of deeply discharged cells and an automatic termination when the charge current falls below a certain level.
  • Thermal Regulation: To protect the battery and circuitry, the LTC1731ES8-4.1#PBF reduces the charge current automatically if the die temperature exceeds a safe threshold.
  • Low Power Dissipation: Its surface-mount SO-8 package ensures minimal power loss and excellent thermal performance, making it suitable for space-constrained applications.

Applications:

The LTC1731ES8-4.1#PBF is ideal for a wide range of portable devices, including:

  • Cellular Phones
  • Digital Cameras
  • Portable Media Players
  • Handheld Computers
  • GPS Devices

With its precise charging control and comprehensive protection mechanisms, the LTC1731ES8-4.1#PBF from Linear Technology is a reliable and high-performance solution for modern single-cell lithium-ion battery charging needs.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess