EN
  • EN
  • DE

LTC1732EMS-4.2

Part No LTC1732EMS-4.2
Manufacturer Linear Technology
Description Lithium-Ion Linear Battery Charger Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208005-LTC1732EMS-4.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1732EMS-4.2 CAD Model

Description

Linear Technology's LTC1732EMS-4.2 Battery Charger IC

The LTC1732EMS-4.2 is a high-performance, single-cell lithium-ion (Li-Ion) battery charger integrated circuit (IC) designed by Linear Technology, which is now part of Analog Devices. This sophisticated IC is tailored to deliver reliable and efficient charging solutions for portable electronic devices, such as smartphones, digital cameras, and other USB-powered gadgets.

Key Features

  • Precision Charging: The LTC1732EMS-4.2 offers precise end-of-charge voltage control, ensuring the battery is charged to 4.2V with an accuracy of ±1%. This precision helps maximize battery capacity and longevity.
  • Programmable Charge Current: Users can set the charge current from 150mA to 1A via a single resistor, providing flexibility to accommodate various battery capacities and charging speed requirements.
  • Charge Termination: The IC includes an automatic charge termination feature based on the C/10 principle, which stops the charging process when the current falls to one-tenth of the programmed value, ensuring safety and preventing overcharging.
  • Thermal Regulation: To maintain optimal operating temperatures and enhance safety, the LTC1732EMS-4.2 integrates a thermal regulation mechanism that reduces charge current in the event of excessive heat.

Power Management and Safety

The LTC1732EMS-4.2 is equipped with several safety features to protect both the battery and the charging system. These include automatic recharge, thermal shutdown, and battery temperature sensing which, when used with an external thermistor, can suspend charging if the battery becomes too hot or too cold. Additionally, the IC features undervoltage lockout, which prevents charging if the input voltage is too low, ensuring stable and safe operation.

Compact and Efficient Design

Designed in a low-profile (0.8mm) 10-lead MSOP package, the LTC1732EMS-4.2 is ideal for space-constrained applications. Its high switching frequency allows the use of small, low-cost capacitors and inductors, minimizing the overall footprint and cost of the charging circuit.

Conclusion

The LTC1732EMS-4.2 from Linear Technology is a versatile and robust solution for single-cell Li-Ion battery charging applications. Its precision, programmability, and comprehensive safety features make it an excellent choice for designers looking to incorporate a reliable charging system into their portable electronic devices.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8984 $58.7808
29+ $4.0194 $116.5626
45+ $3.8935 $175.2075
62+ $3.7676 $233.5912
80+ $3.6429 $291.4320
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,440 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess