EN
  • EN
  • DE

LTC3735EG/TR

Part No LTC3735EG/TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR DC/DC 2PH HI EFF 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Mobile CPU
Number of Outputs 1
Output Voltage 0.7 V to 1.71 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 206749-LTC3735EG/TR
Ultra Librarian 3D Model Ultra Librarian LTC3735EG/TR CAD Model

Description

The LTC3735EG/TR from Linear Technology is a high-performance, dual 2-phase synchronous step-down switching regulator controller that offers precision voltage regulation along with a robust feature set designed to meet the demands of a wide range of applications. This advanced controller is ideal for systems that require a compact, efficient, and reliable power solution.

Key Features

  • Wide Input Voltage Range: The LTC3735EG/TR operates from a 4V to 36V input voltage range, making it suitable for a variety of supply sources, including automotive batteries and industrial systems.
  • Dual 2-Phase Operation: Its dual 2-phase design reduces input and output ripple and allows for the use of smaller, lower cost inductors and capacitors while still delivering high efficiency and fast transient response.
  • High Output Current: The device can produce a high output current, which is ideal for powering FPGAs, ASICs, microprocessors, and other power-hungry ICs.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 250kHz to 750kHz or can synchronize it to an external clock for noise-sensitive applications.
  • PRECISE Voltage Regulation: The LTC3735EG/TR features ±1% output voltage accuracy over the full temperature range, ensuring reliable performance in critical applications.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, enhancing system safety and reliability.
  • Compact Package: The device is available in a compact 36-lead SSOP package, which minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications

The LTC3735EG/TR is versatile and can be used in a variety of applications, including:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial power systems
  • Datacom and telecom systems
  • High-density distributed power systems

With its advanced design and comprehensive protection features, the LTC3735EG/TR is a robust solution that provides reliable and efficient power management for sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9977 $59.9862
15+ $8.2040 $123.0600
22+ $7.9476 $174.8472
31+ $7.6911 $238.4241
39+ $7.4347 $289.9533
52+ $6.6655 $346.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess