EN
  • EN
  • DE

LTC1732EMS-4

Part No LTC1732EMS-4
Manufacturer Linear Technology
Description Lithium-Ion Linear Battery Charger Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208004-LTC1732EMS-4
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1732EMS-4 CAD Model

Description

Linear Technology LTC1732EMS-4 Battery Charger IC

The LTC1732EMS-4 is a high-performance, standalone linear battery charger IC designed by Linear Technology, a brand known for its high-quality power management solutions. This particular product is tailored for single-cell lithium-ion batteries, which are widely used in portable electronic devices due to their high energy density and long life cycles. The LTC1732EMS-4 is housed in a compact MSOP-10 package, making it an ideal choice for space-constrained applications.

Key Features

  • Precision Charging: The LTC1732EMS-4 ensures accurate charge management with a precision end-of-charge control that terminates the charge cycle when the charge current falls below a preset level.
  • Adjustable Charge Current: Users can set the charge current from 150mA to 1A through a single resistor, providing flexibility for different battery capacities and thermal management requirements.
  • Charge Current Monitoring: The IC includes a charge current monitor output for charge current monitoring, making it easier to optimize charging profiles or signal to a microcontroller.
  • Automatic Recharge: It automatically initiates a new charge cycle if the battery voltage falls below a user-set threshold, ensuring the battery remains fully charged.
  • Multiple Safety Features: The device incorporates safety features such as automatic shutdown if the battery temperature gets out of the predefined safe range, as well as overvoltage protection to prevent damage to both the battery and the charger.
  • Low Dropout Voltage: The LTC1732EMS-4 operates with a very low dropout voltage, which is beneficial when the input supply is close to the battery voltage, improving charging efficiency.

Applications

The LTC1732EMS-4 is suitable for a wide range of applications, including:

  • Portable computers
  • Cellular phones
  • Medical and fitness devices
  • Handheld instruments
  • Smart battery packs

With its combination of precision, flexibility, and safety features, the LTC1732EMS-4 from Linear Technology is a reliable choice for designers looking to integrate a robust charging solution into their lithium-ion battery-powered products.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0788 $60.7880
24+ $4.9873 $119.6952
36+ $4.8314 $173.9304
50+ $4.6754 $233.7700
64+ $4.5195 $289.2480
86+ $4.0529 $348.5494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess