EN
  • EN
  • DE

TMP116NAIDRVT

Part No TMP116NAIDRVT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 6WSON / Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Mfr Texas Instruments
Series -
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -
Output Type I²C/SMBus
Voltage - Supply 1.9V ~ 5.5V
Resolution 16 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±0.3°C (±0.5°C)
Test Condition -25°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TMP116
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250 pcs
Win Source Part Number 1383665-TMP116NAIDRVT
Ultra Librarian 3D Model Ultra Librarian TMP116NAIDRVT CAD Model

Description

Overview of Texas Instruments TMP116NAIDRVT

The Texas Instruments TMP116NAIDRVT is a high-precision, low-power, digital temperature sensor that is ideal for a wide range of applications, from consumer electronics to industrial systems. This sensor offers an excellent combination of accuracy, power efficiency, and ease of use, which makes it a top choice for designers looking to integrate temperature sensing into their projects.

Key Features

  • Accuracy: The TMP116NAIDRVT boasts an impressive accuracy of ±0.2°C from -10°C to +85°C, ensuring precise temperature readings for critical applications.
  • Low Power Consumption: Designed for battery-powered and energy-sensitive applications, it operates with a very low quiescent current, significantly extending battery life.
  • Wide Temperature Range: This sensor can measure temperatures from -55°C to +125°C, accommodating a broad spectrum of environmental conditions.
  • Digital Interface: It features an I2C interface, which allows for easy integration into most microcontroller-based systems and direct digital output of the temperature data.
  • Programmable Resolution: The resolution of the temperature readings can be programmed for 16-bit, providing fine granularity in temperature sensing.
  • Small Form Factor: The device comes in a small, 2x2mm, WSON-6 package, making it suitable for space-constrained applications.

Applications

The TMP116NAIDRVT is versatile and can be used in various applications such as:

  • Consumer Electronics (e.g., smartphones, wearables)
  • Industrial Monitoring Systems
  • Environmental Monitoring
  • Healthcare Devices
  • Internet of Things (IoT) Devices

Reliability and Support

As with all Texas Instruments products, the TMP116NAIDRVT is built to high-quality standards, ensuring reliability and performance consistency. TI provides extensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the TMP116NAIDRVT into your design projects.

Whether you are developing a sophisticated industrial system or a simple consumer gadget, the TMP116NAIDRVT from Texas Instruments is a smart choice for your temperature sensing needs, combining precision, efficiency, and versatility in a compact package.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9624 $52.9320
115+ $0.9015 $103.6725
175+ $0.8711 $152.4425
250+ $0.8102 $202.5500
325+ $0.7797 $253.4025
405+ $0.7493 $303.4665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,580 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess