Overview of LTC1733ES8
The LTC1733ES8 is a highly integrated battery charger IC designed by Linear Technology, now part of Analog Devices, for single-cell lithium-ion batteries. This compact, feature-rich component is housed in an ES8 package, making it a convenient choice for portable electronic applications where space is at a premium.
Key Features
- Charging Control: The LTC1733ES8 offers precise end-of-charge control with ±1% charge voltage accuracy, ensuring that the lithium-ion battery is charged to its optimal voltage, enhancing the battery's longevity and performance.
- Programmable Charge Current: Users can set the charge current up to 1A with a single external resistor, providing flexibility to accommodate various battery capacities and charging speed requirements.
- C/10 Charge Termination: The IC automatically terminates the charging process when the charge current falls to one-tenth of the programmed value, preventing overcharging and potential damage to the battery.
- Automatic Recharge: After charging is complete, the LTC1733ES8 will initiate a new charging cycle if the battery voltage falls below a preset level, ensuring the battery remains fully charged over time.
- Thermal Regulation: To protect against overheating, the IC includes thermal feedback that regulates the charge current to limit the temperature rise during operation.
Applications
With its efficient charging capabilities and compact form factor, the LTC1733ES8 is ideal for a wide range of portable devices, such as:
- Handheld Instruments
- Portable Medical Equipment
- Wireless Communications Devices
- Personal Digital Assistants (PDAs)
- Digital Cameras
Protection Features
The LTC1733ES8 incorporates several protection features to ensure safe and reliable operation:
- Overvoltage Protection: Shields the battery from excessive input voltages.
- Undervoltage Lockout: Prevents operation when the input voltage falls below a safe threshold.
- Soft Start: Limits inrush current at startup, reducing stress on the battery and extending its lifespan.
In summary, the LTC1733ES8 is a sophisticated and versatile charging solution that caters to the needs of modern portable electronics, ensuring safe, efficient, and reliable battery charging in a compact package.