EN
  • EN
  • DE

LTC1735EGN#TRPBF

Part No LTC1735EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 105064-LTC1735EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1735EGN#TRPBF CAD Model

Description

Overview of LTC1735EGN#TRPBF

The LTC1735EGN#TRPBF is a high-performance step-down switching regulator controller designed and manufactured by Linear Technology. This advanced component is tailored to meet the rigorous demands of power supply applications, providing efficient and reliable voltage regulation. It is ideally suited for a wide range of applications including telecommunications, computing systems, and industrial equipment.

Key Features

  • High Efficiency: The LTC1735EGN#TRPBF is capable of converting input voltages up to 36V down to lower output voltages with high efficiency, which is essential for reducing power loss and heat dissipation in electronic systems.
  • Versatile Output Voltage: Users can set the output voltage from 1.25V to a maximum determined by the input voltage, making it highly adaptable for different circuit requirements.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 300kHz, allowing designers to balance between efficiency and component size.
  • Powerful Drive Capability: It features a powerful onboard N-channel MOSFET gate driver, which is capable of driving large power MOSFETs, thus enabling the design of high current power supplies.
  • Synchronization Capability: The LTC1735EGN#TRPBF can be synchronized to an external clock, which is beneficial for noise-sensitive applications where interference with other system components must be minimized.

Protection Features

  • Overcurrent Protection: The device includes foldback current limiting, providing protection against overcurrent conditions.
  • Soft-Start: The soft-start feature limits inrush current during startup, reducing stress on the power supply components.
  • Thermal Protection: It is equipped with thermal shutdown to protect the device in the event of excessive temperature rise.

Package and Applications

The LTC1735EGN#TRPBF comes in a compact 16-pin SSOP package, which is suitable for space-constrained applications. Its robust design ensures reliable operation in harsh environments, making it an excellent choice for industrial power supplies, distributed power systems, and portable devices where efficient power management is critical.

With its advanced features and comprehensive protection mechanisms, the LTC1735EGN#TRPBF by Linear Technology stands out as a sophisticated solution for modern power supply designs, delivering performance, flexibility, and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2961 $58.3688
20+ $5.9865 $119.7300
30+ $5.7995 $173.9850
42+ $5.6124 $235.7208
54+ $5.4253 $292.9662
72+ $4.8641 $350.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,334 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess