EN
  • EN
  • DE

LTC1735IF#PBF

Part No LTC1735IF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 335kHz Automotive 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 30 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 782201-LTC1735IF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1735
Introduction Date November 23, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1735IF#PBF CAD Model

Description

Product Overview: LTC1735IF#PBF

The LTC1735IF#PBF is a high-performance step-down switching regulator controller designed by Linear Technology, now part of Analog Devices, Inc. This robust component is engineered to drive an external MOSFET, providing efficient power conversion with fast transient response and accurate output voltage regulation, making it an ideal choice for a wide array of power supply applications.

Key Features

  • High Efficiency: The LTC1735IF#PBF utilizes a constant frequency, current mode architecture, which, along with its powerful drive capability, ensures high efficiency across a broad range of load conditions.
  • Voltage Regulation: It offers precise regulation with a 1.25V reference voltage and an ability to produce a fixed output voltage from 1.25V to 9.8V or an adjustable output voltage up to 36V, catering to various application requirements.
  • Wide Input Voltage Range: Designed to work with an input voltage range from 4V to 36V, this controller is versatile enough to handle a variety of input sources, including those from unregulated power supplies.
  • Protection Features: The device includes overcurrent protection and overvoltage protection, ensuring the safety of the system under extreme conditions. Additionally, it features a soft-start capability to minimize inrush current during startup.
  • Frequency Synchronization: It allows for synchronization to an external clock, which helps in reducing noise and avoiding interference with other components in the system.
  • Thermal Performance: The LTC1735IF#PBF is available in a thermally enhanced 16-lead TSSOP package, ensuring better heat dissipation and improved performance in thermally challenging environments.

Applications

With its powerful features, the LTC1735IF#PBF is suitable for a variety of applications including:

  • Telecommunications Systems
  • Industrial Power Supplies
  • Automotive Electronics
  • Portable Devices
  • Computer Systems

The LTC1735IF#PBF from Linear Technology is a reliable and efficient solution for designers looking to implement a high-performance power supply in their systems. Its combination of features ensures that it can meet the stringent requirements of modern electronic devices, delivering stable and efficient power to critical components.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4994 $53.9928
28+ $3.6918 $103.3704
42+ $3.5765 $150.2130
58+ $3.4611 $200.7438
75+ $3.3457 $250.9275
101+ $2.9996 $302.9596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess