EN
  • EN
  • DE

LTC1735IF#TRPBF

Part No LTC1735IF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 30 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 724752-LTC1735IF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1735
Introduction Date November 23, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian LTC1735IF#TRPBF CAD Model

Description

Linear Technology LTC1735IF#TRPBF High Efficiency Step-Down Switching Regulator

The LTC1735IF#TRPBF is a versatile and efficient step-down switching regulator designed by Linear Technology to meet the needs of a wide array of voltage regulation applications. This component is part of the LTC1735 series, which is renowned for its high performance in converting input voltages to lower output voltages with minimal power loss.

This regulator operates over a wide input voltage range from 4V to 36V, making it suitable for use in systems with varying supply voltages, including automotive, industrial, and telecommunication environments. The LTC1735IF#TRPBF is capable of delivering a continuous output current up to 5A, which is ideal for powering a range of devices and circuits.

One of the key features of this regulator is its high efficiency, which can reach up to 95%. This is achieved through the use of a synchronous rectification topology, which reduces power loss by replacing the diode with a low resistance MOSFET. The LTC1735IF#TRPBF also includes a powerful 1.1Ω on-chip MOSFET switch that contributes to its high efficiency and robust performance.

The LTC1735IF#TRPBF offers a programmable switching frequency from 100kHz to 500kHz, which allows designers to optimize the regulator for size, efficiency, and performance by selecting the appropriate external components. This flexibility makes it easier to tailor the regulator to specific application requirements.

Additional features of the LTC1735IF#TRPBF include a soft-start capability to limit inrush current during startup, a foldback current limit for enhanced protection under overload conditions, and thermal shutdown to prevent damage from overheating. The regulator also supports adjustable output voltage, which can be set with external resistors from 1.25V up to the input voltage, providing versatility in output voltage selection.

Designed with a compact footprint, the LTC1735IF#TRPBF is available in a 16-lead narrow SSOP package, which is suitable for space-constrained applications. Its high frequency operation allows for the use of small surface mount inductors and capacitors, further reducing board space and cost.

In summary, the LTC1735IF#TRPBF from Linear Technology is an advanced, high-efficiency step-down switching regulator that offers a comprehensive set of features designed to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4146 $62.4876
14+ $8.5458 $119.6412
21+ $8.2790 $173.8590
29+ $8.0122 $232.3538
38+ $7.7443 $294.2834
50+ $6.9439 $347.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess