EN
  • EN
  • DE

LTC1735IF

Part No LTC1735IF
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208014-LTC1735IF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1735IF CAD Model

Description

Product Overview: LTC1735IF from Linear Technology

The LTC1735IF is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology, a company known for its robust and reliable power management solutions. This versatile controller is crafted to drive N-channel MOSFETs in a synchronous buck topology, enabling efficient power conversion with enhanced power density. It is an ideal choice for a variety of applications, including computing systems, telecommunications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LTC1735IF operates over a broad input voltage range, accommodating various supply voltages and ensuring flexibility across different system architectures.
  • High Efficiency: With its synchronous operation, the LTC1735IF minimizes power losses and achieves high efficiency, which is crucial for thermal management and energy savings.
  • Adjustable Switching Frequency: Users can set the switching frequency from 100kHz to 500kHz, allowing optimization for efficiency or component size depending on the application requirements.
  • OPTI-LOOP® Compensation: The LTC1735IF features Linear Technology's proprietary OPTI-LOOP compensation, which allows the optimization of transient response, output voltage accuracy, and loop stability.
  • Power Good Output: This feature provides a signal when the output voltage is within ±10% of the regulated voltage, offering system monitoring and additional control.

Protection Features

  • Overcurrent Protection: The LTC1735IF includes foldback current limiting to protect against overcurrent conditions, enhancing the safety and longevity of the end application.
  • Overvoltage Protection: To safeguard against voltage spikes and surges, the device features overvoltage protection that triggers a shutdown to prevent damage.
  • Thermal Protection: The LTC1735IF is equipped with thermal shutdown functionality, which turns off the device to prevent overheating and potential thermal damage.

Applications

The LTC1735IF is suitable for a wide range of applications, including but not limited to:

  • Desktop and Notebook Computers
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • DC-DC Converter Modules

With its robust feature set and protection mechanisms, the LTC1735IF from Linear Technology stands out as a reliable and efficient solution for advanced power management in demanding environments.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4377 $62.6262
14+ $8.5643 $119.9002
21+ $8.2975 $174.2475
29+ $8.0296 $232.8584
38+ $7.7616 $294.9408
50+ $6.9589 $347.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess