EN
  • EN
  • DE

LTC1746CFW

Part No LTC1746CFW
Manufacturer Linear Technology
Description Low Power,14-Bit, 25Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208030-LTC1746CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1746CFW CAD Model

Description

Linear Technology LTC1746CFW Product Overview

The LTC1746CFW is a high-performance, 16-bit, 50Msps analog-to-digital converter (ADC) designed by Linear Technology to meet the demanding requirements of communication systems, imaging, and high-speed signal processing applications. It is a member of Linear Technology's extensive ADC product line, known for its precision and reliability.

Key Features

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Sampling Rate: Fast sampling rate of up to 50Msps (Mega samples per second) ensures accurate digitization of high-frequency signals.
  • Input Range: The device features a wide input range, making it versatile for various signal types.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1746CFW is ideal for battery-powered and portable devices.
  • Easy Interface: The ADC includes a parallel LVDS output to facilitate easy and quick data transfer.

Applications

The LTC1746CFW is suitable for a wide array of applications, including:

  • Telecommunications
  • Medical Imaging
  • Radar and Satellite Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment

Performance and Quality

Linear Technology's LTC1746CFW is designed to deliver high-fidelity performance and is built to the highest quality standards. The ADC features excellent dynamic performance, including SNR (Signal-to-Noise Ratio) and SFDR (Spurious-Free Dynamic Range), ensuring that signals are captured with high accuracy and minimal distortion.

Package Information

The LTC1746CFW is available in a 48-pin TSSOP package, which is compact and suitable for space-constrained applications. Its footprint is compatible with industry standards, allowing for straightforward integration into existing designs.

Support and Reliability

Linear Technology provides comprehensive technical support for the LTC1746CFW, including datasheets, application notes, and design resources. Customers can rely on the renowned Linear Technology quality and support for their high-performance ADC needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3636 $92.7272
3+ $38.0420 $114.1260
5+ $36.8532 $184.2660
6+ $35.6644 $213.9864
8+ $34.4755 $275.8040
10+ $30.9091 $309.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess