EN
  • EN
  • DE

LTC1735IGN

Part No LTC1735IGN
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208015-LTC1735IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1735IGN CAD Model

Description

The LTC1735IGN is a versatile synchronous step-down switching regulator designed by Linear Technology, which is renowned for its high efficiency and performance in power management applications. This regulator is specifically engineered to convert a higher input voltage to a lower output voltage with a high level of efficiency, making it an ideal choice for a wide range of electronic devices such as portable computers, telecommunications equipment, and industrial systems.

Key Features:

  • High Efficiency: The LTC1735IGN boasts a high efficiency that can reach up to 95%, which is achieved through its synchronous rectification and low dropout operation. This efficiency minimizes heat generation and improves battery life in portable applications.
  • Wide Input Voltage Range: It operates with an input voltage range from 4V to 36V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to the input voltage level, providing a customizable solution for different circuit requirements.
  • Powerful Output: Capable of delivering up to 5A of continuous output current, the LTC1735IGN can handle demanding power needs with ease.
  • No RSENSE™ Operation: This feature eliminates the need for an external sense resistor, simplifying the design and reducing the bill of materials.
  • Programmable Frequency: The switching frequency can be programmed between 100kHz and 500kHz or synchronized to an external clock, allowing optimization for efficiency or component size.
  • Thermal Protection: Built-in thermal protection shuts down the regulator to prevent damage from overheating, enhancing the reliability and longevity of the device.

Applications:

The LTC1735IGN is suitable for a broad array of applications due to its flexibility and high performance. It is particularly well-suited for:

  • Portable computing devices where power efficiency is critical
  • Telecommunications infrastructure that requires reliable and efficient power management
  • Industrial equipment demanding robust power solutions
  • Automotive electronics that operate within a wide range of input voltages

With its combination of features and performance, the LTC1735IGN from Linear Technology stands out as a top-tier power management solution for engineers and designers looking to optimize their power systems with a reliable, efficient, and versatile regulator.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9969 $59.9690
24+ $4.9205 $118.0920
37+ $4.7667 $176.3679
51+ $4.6130 $235.2630
65+ $4.4592 $289.8480
87+ $3.9979 $347.8173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess