EN
  • EN
  • DE

LTC1741IFW

Part No LTC1741IFW
Manufacturer Linear Technology
Description 12-Bit, 65Msps Low Noise ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208023-LTC1741IFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1741IFW CAD Model

Description

Linear Technology's LTC1741IFW: High-Speed 14-Bit ADC

The LTC1741IFW is a cutting-edge analog-to-digital converter (ADC) developed by Linear Technology, known for its high-speed and precision data conversion capabilities. Designed for demanding applications that require accurate and rapid conversion of analog signals into digital data, this device is an ideal solution for a broad range of applications, including medical imaging, telecommunications, and industrial automation.

Key Features

  • Resolution: The LTC1741IFW boasts a 14-bit resolution, providing high-precision digital outputs and ensuring that fine details in the analog signal are captured accurately.
  • Sampling Rate: With a sampling rate of up to 65Msps (million samples per second), this ADC is capable of converting high-frequency analog signals without compromising data integrity, making it suitable for high-speed systems.
  • Input Range: The device features a flexible input range, which can be adjusted according to the requirements of the specific application, allowing for versatile use across different signal amplitudes.
  • Power Consumption: The LTC1741IFW is designed to be power-efficient, minimizing power consumption without sacrificing performance, which is critical for portable and battery-operated devices.
  • Interface: Equipped with a parallel LVDS (Low Voltage Differential Signaling) output interface, the ADC ensures fast data transmission with reduced noise, which is essential for maintaining signal integrity in noisy environments.

Robust Design

The LTC1741IFW is packaged in a 48-pin TSSOP, providing a compact form factor that is suitable for space-constrained applications. Its industrial temperature range ensures reliable operation under varying environmental conditions. Additionally, the device's robust design includes features such as overvoltage protection on the input, enhancing its durability and lifespan.

Application Versatility

Whether it's for instrumentation that demands high accuracy, digital communication systems requiring fast data throughput, or any application where precision and speed are non-negotiable, the LTC1741IFW from Linear Technology stands out as a high-performance ADC solution. Its combination of speed, precision, and reliability makes it a top choice for engineers and designers looking to push the boundaries of what's possible in their digital data acquisition systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4386 $78.8772
4+ $32.3608 $129.4432
6+ $31.3490 $188.0940
8+ $30.3372 $242.6976
10+ $29.3266 $293.2660
14+ $26.2924 $368.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess