EN
  • EN
  • DE

LTC1749CFW

Part No LTC1749CFW
Manufacturer Linear Technology
Description 12-Bit, 80Msps Wide Bandwidth ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208035-LTC1749CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1749CFW CAD Model

Description

Introducing the LTC1749CFW from Linear Technology

The LTC1749CFW is a precision, high-performance 14-bit, 65Msps analog-to-digital converter (ADC) that brings together advanced design techniques and manufacturing processes to offer an outstanding combination of speed and resolution for a wide range of data acquisition applications. This ADC is a part of Linear Technology's robust product line renowned for its reliability and cutting-edge performance.

Key Features

  • High Resolution: The LTC1749CFW provides a 14-bit resolution, ensuring detailed and accurate digital representations of analog signals.
  • High-Speed Performance: With a sampling rate of up to 65Msps, this ADC is capable of converting high-frequency signals without compromising the integrity of the data.
  • Low Power Consumption: Designed for efficiency, the LTC1749CFW optimizes power usage, making it ideal for power-sensitive applications.
  • Differential Inputs: The differential input structure enhances noise immunity, making the device well-suited for environments with high levels of interference.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures consistent performance and reliability.
  • Flexible Supply Voltages: The device operates with separate analog and digital supply voltages, providing design flexibility and ease of integration into various system architectures.

Applications

The LTC1749CFW is versatile and can be used in a variety of applications that require high-speed and high-resolution data conversion. These include:

  • Telecommunications
  • Medical Imaging
  • Radar and Satellite Communication Systems
  • Digital Signal Processing
  • Instrumentation and Control Systems

Quality and Support

Linear Technology is committed to delivering high-quality components. The LTC1749CFW is no exception and is supported by comprehensive technical documentation and customer support to ensure seamless integration into your design. With its robust feature set and Linear Technology's reputation for quality, the LTC1749CFW is an ADC that delivers both performance and peace of mind.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess