EN
  • EN
  • DE

LTC1750CFW

Part No LTC1750CFW
Manufacturer Linear Technology
Description 14-Bit, 80Msps Wide Bandwidth ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208037-LTC1750CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1750CFW CAD Model

Description

Linear Technology LTC1750CFW Product Overview

The LTC1750CFW is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Linear Technology to meet the rigorous demands of complex industrial, telecommunications, and high-end consumer products. This sophisticated component offers exceptional accuracy and stability, ensuring reliable performance in critical applications.

Key Features

  • High Resolution: The LTC1750CFW boasts a 14-bit resolution, providing precise digital-to-analog conversion with high detail and minimal error.
  • Fast Settling Time: With a swift settling time, this DAC is ideal for applications that require quick response times and high-speed data processing.
  • Low Power Consumption: Designed for efficiency, the LTC1750CFW minimizes power usage, making it suitable for portable and power-sensitive applications.
  • Wide Output Range: The device can generate a wide range of output voltages, providing versatility in various use cases.
  • Bipolar Output: The DAC supports bipolar output, which is essential for applications that need both positive and negative voltage outputs.
  • Flexible Interface: It features a flexible interface that is compatible with a variety of microprocessors and digital systems, ensuring easy integration into existing designs.

Applications

The LTC1750CFW is engineered for diverse applications where precision and speed are paramount. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Telecommunications Infrastructure
  • Digital Signal Processing (DSP)
  • Industrial Control Systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC1750CFW is no exception. This DAC undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. With its robust design and superior performance, the LTC1750CFW is a reliable choice for demanding applications that require precise analog output.

Overall, the LTC1750CFW from Linear Technology is an exceptional DAC solution that offers a blend of precision, speed, and flexibility, making it an excellent choice for a wide range of high-performance applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess