EN
  • EN
  • DE

LTC1750IFW

Part No LTC1750IFW
Manufacturer Linear Technology
Description 14-Bit, 80Msps Wide Bandwidth ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208038-LTC1750IFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1750IFW CAD Model

Description

The LTC1750IFW is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, to meet the stringent demands of advanced telecommunications, industrial, and medical applications. This product stands out for its exceptional accuracy, speed, and integrated features that simplify design and enhance system performance.

Key Features

  • Precision: The LTC1750IFW boasts a 14-bit resolution, ensuring high precision in digital-to-analog conversions. This level of accuracy is critical for applications where data integrity is paramount.
  • High Speed: With an update rate of up to 125Msps, this DAC allows for rapid signal processing, making it suitable for high-frequency signal generation and real-time applications.
  • Low Power Consumption: Despite its high performance, the LTC1750IFW is designed for efficiency, with a low power dissipation that helps to minimize thermal issues and power costs in your system.
  • Flexible Voltage Ranges: The device operates with a supply voltage range from 2.7V to 5.5V, providing versatility in various power environments and compatibility with different logic levels.
  • Integrated Features: It includes features such as a sleep mode for power savings and a digital interface that supports both CMOS and LVDS logic levels, enhancing its adaptability in mixed-signal environments.

Applications

The LTC1750IFW is ideal for a range of applications, including:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Automated test equipment
  • Medical imaging equipment
  • Professional audio equipment

Package and Quality

This DAC is available in a 48-pin TSSOP package, which is suitable for surface mount technology and is designed to fit into compact spaces on printed circuit boards. The LTC1750IFW is also part of Linear Technology’s high-reliability product line, ensuring long-term performance and stability in critical systems.

Conclusion

Overall, the LTC1750IFW from Linear Technology is a high-quality, versatile DAC that offers the precision, speed, and integrated features required for sophisticated electronic systems. Its robust design and flexible operating parameters make it a top choice for designers looking to enhance their products with reliable and efficient digital-to-analog conversion capabilities.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess