EN
  • EN
  • DE

LTC1751EMS8-5

Part No LTC1751EMS8-5
Manufacturer Linear Technology
Description Micropower, Regulated Charge Pump DC/DC Converters"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208041-LTC1751EMS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1751EMS8-5 CAD Model

Description

LTC1751EMS8-5 Voltage Regulator by Linear Technology

The LTC1751EMS8-5 is a high-performance, low-dropout voltage regulator from Linear Technology, designed to deliver a fixed output voltage of 5V with an impressive accuracy. This component is housed in an MSOP-8 package, which is suitable for space-constrained applications while providing excellent thermal performance.

One of the key features of the LTC1751EMS8-5 is its low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages. This characteristic makes it an ideal choice for battery-powered devices where maximizing the use of available battery voltage is crucial. The regulator can supply up to 100mA of output current, which is sufficient for a wide range of low-power applications.

The device boasts a low quiescent current, which is a critical parameter for battery-operated electronics, as it helps prolong battery life by minimizing power consumption when the device is in standby mode. Furthermore, the LTC1751EMS8-5 includes overcurrent and overtemperature protection, ensuring the longevity and reliability of both the regulator and the system it is part of.

With its fast transient response, the LTC1751EMS8-5 is capable of maintaining a stable output voltage even during rapid changes in load, which is essential for sensitive electronic devices. This feature, combined with low output noise, makes it an excellent choice for RF and precision analog applications that require a clean power supply.

For design flexibility, the LTC1751EMS8-5 also includes a shutdown feature that enables the regulator to be turned off, further reducing power consumption when not in use. This function is easily controlled by a logic-level input, making it simple to integrate into a microcontroller-based system.

In conclusion, the LTC1751EMS8-5 from Linear Technology is a versatile and reliable voltage regulator that offers excellent performance for a variety of applications where efficiency, precision, and low power consumption are of paramount importance.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess