EN
  • EN
  • DE

LTC1759CG#TRPBF

Part No LTC1759CG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC SMART BATTERY CHARGER 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Smart Batteries
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Over Voltage
Charge Current - Max 8.184A
Maximum Supply Voltage 24V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-SSOP
Win Source Part Number 122562-LTC1759CG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1759CG#TRPBF CAD Model

Description

Linear Technology LTC1759CG#TRPBF Smart Battery Charger Controller

The LTC1759CG#TRPBF is a sophisticated smart battery charger controller designed by Linear Technology to cater to the demanding requirements of modern rechargeable battery applications. This advanced integrated circuit is engineered to optimize the charging process for a variety of battery chemistries, ensuring both efficiency and safety in charging operations.

Featuring precision end-of-charge control and a wide input voltage range, the LTC1759CG#TRPBF is versatile and suitable for multiple battery types, including Li-Ion, NiMH, and NiCd chemistries. The product is specifically tailored to manage the charging process across four stages: trickle charge, fast charge, top-off charging, and maintenance charging. This multi-stage approach ensures that batteries are charged quickly and maintained at optimal levels, prolonging their lifespan and performance.

The LTC1759CG#TRPBF comes in a compact 28-lead SSOP package, which allows for space-efficient designs in portable devices. Its tape and reel packaging (denoted by the #TRPBF suffix) facilitates automated manufacturing processes, making it an ideal choice for high-volume production. With an operating temperature range from 0°C to 85°C, it is suitable for a broad range of environments and applications.

Key features of the LTC1759CG#TRPBF include programmable charge current, which allows for customization according to specific battery requirements, and a programmable termination timer that provides an additional layer of safety by preventing overcharging. Moreover, the device integrates system-level protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation under various conditions.

For communication with microcontrollers or other system components, the LTC1759CG#TRPBF supports the SMBus interface, allowing for intelligent control and monitoring of the charging process. This enables the creation of smart charging systems that can adapt to the state of the battery and the needs of the application.

In summary, the LTC1759CG#TRPBF from Linear Technology represents a state-of-the-art solution for battery charging applications. Its comprehensive feature set and flexible design make it an excellent choice for designers looking to implement a reliable, efficient, and intelligent charging system for their portable and handheld devices.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess