EN
  • EN
  • DE

LTC1772ES6#TRPBF

Part No LTC1772ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 116817-LTC1772ES6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1772ES6#TRPBF CAD Model

Description

LTC1772ES6#TRPBF - Constant Frequency Current Mode PWM Step-Down DC/DC Controller

The LTC1772ES6#TRPBF is a versatile and compact step-down DC/DC controller designed by Linear Technology for efficient power management in a variety of applications. This high-performance device operates at a constant frequency with current mode control, which provides excellent line and load transient response and ensures stable operation under a wide range of conditions.

Encased in a compact TSOT-23 package, the LTC1772ES6#TRPBF is perfect for space-constrained applications. Its low quiescent current makes it an ideal choice for battery-operated systems, where power efficiency is paramount. The device features a wide input voltage range from 2.65V to 9.8V, making it versatile for use with various power sources.

One of the key advantages of the LTC1772ES6#TRPBF is its high switching frequency, which can be set up to 1MHz. This allows the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design. Additionally, the high frequency enables fast transient response, which is critical for maintaining voltage stability in dynamic load conditions.

The LTC1772ES6#TRPBF also features a Burst Mode operation, which significantly improves efficiency at light loads by reducing the switching frequency and minimizing quiescent current draw. This mode makes the device particularly suitable for portable and battery-powered applications, where extending battery life is crucial.

Protection features are built into the LTC1772ES6#TRPBF to ensure reliable operation and longevity of the end application. These include undervoltage lockout, which prevents the device from operating at insufficient input voltages, and overcurrent protection, which safeguards the device and the load in the event of a short circuit or overload condition.

In summary, the LTC1772ES6#TRPBF from Linear Technology is a high-efficiency, constant frequency, current mode PWM step-down DC/DC controller. Its small size, wide input voltage range, high switching frequency, and robust protection features make it an excellent choice for designing compact, reliable, and efficient power supplies in a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5643 $60.5144
17+ $7.0764 $120.2988
26+ $6.8324 $177.6424
37+ $6.3443 $234.7391
48+ $6.1004 $292.8192
60+ $5.8563 $351.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess