Product Overview: LTC1772IS6#TRMPBF from Linear Technology
The LTC1772IS6#TRMPBF is a high-performance, Constant Frequency, Current Mode Step-Down Switching Regulator designed by Linear Technology. This compact and efficient power management IC is well-suited for portable and space-constrained applications. It operates at a fixed frequency of 550kHz, allowing the use of small surface-mount inductors and capacitors, which minimizes the solution footprint on the PCB.
Enclosed in a small TSOT-23 package, the LTC1772IS6#TRMPBF boasts a wide input voltage range from 2.65V to 8.5V, making it versatile for various applications that require different battery chemistries or input voltages. The device can deliver output voltages as low as 0.8V, enabling it to power the latest generation of microprocessors and FPGAs that require low core voltages.
The LTC1772IS6#TRMPBF utilizes current mode control which provides excellent line and load transient response. Additionally, it features internal cycle-by-cycle current limiting and thermal shutdown for enhanced protection. Its Burst Mode operation ensures high efficiency at low output currents, making it an ideal choice for battery-powered devices where extending battery life is critical.
Key features of the LTC1772IS6#TRMPBF include:
- High Efficiency: Up to 96%, which helps in reducing heat and improving battery life.
- Low Dropout Operation: Essential for applications where the input voltage can be very close to the output voltage during battery discharge.
- No Schottky Diode Required: Reduces system cost and complexity.
- Stable with Ceramic Capacitors: Allows for smaller, more reliable designs.
- Short-Circuit Protection: Offers robustness and reliability under fault conditions.
This switching regulator is ideal for a variety of applications, including handheld devices, portable media players, and other battery-operated equipment. Its high switching frequency and the ability to maintain high efficiency across a wide range of loads make the LTC1772IS6#TRMPBF a powerful solution for compact, energy-sensitive designs.
Whether you are designing a new power-efficient portable device or optimizing an existing application, the LTC1772IS6#TRMPBF from Linear Technology is a solid choice for your power management needs.