EN
  • EN
  • DE

LTC1772BIS6#TRPBF

Part No LTC1772BIS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 128306-LTC1772BIS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1772BIS6#TRPBF CAD Model

Description

Product Overview: LTC1772BIS6#TRPBF from Linear Technology

The LTC1772BIS6#TRPBF is a high-efficiency, Constant Frequency, Current Mode PWM Step-Down DC/DC Converter from Linear Technology, now part of Analog Devices. This compact and versatile power management integrated circuit is designed to deliver precision voltage regulation in a wide array of electronic applications, particularly where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The LTC1772BIS6#TRPBF boasts a high efficiency rate, which is essential for battery-powered devices as it extends battery life and reduces heat generation.
  • Current Mode Operation: The device employs current mode control for excellent line and load transient response, making it suitable for applications that demand stable power supply under varying conditions.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for reducing power consumption when the device is in standby mode.
  • Wide Input Voltage Range: With an input voltage range that accommodates supplies from 2.65V to 8.4V, it is versatile for use in a variety of systems, including those with lithium-ion batteries.
  • Adjustable Switching Frequency: The switching frequency can be set from 550kHz to 1.5MHz with an external resistor, allowing designers to optimize the size of external components and achieve a compact power supply solution.
  • Thermal Protection: It includes thermal shutdown to protect the device under high temperature conditions.

Applications

The LTC1772BIS6#TRPBF is ideal for portable electronics where space and power efficiency are critical. This includes:

  • Handheld Devices
  • GPS Systems
  • Wireless and DSL Modems
  • PDAs and Smartphones
  • Portable Media Players
  • Digital Cameras

Package and Reliability

Encased in a compact SOT-23 package, the LTC1772BIS6#TRPBF is designed for surface-mount technology, ensuring a minimal footprint on the PCB. The device is also provided in tape and reel packaging (denoted by the #TRPBF suffix), facilitating automated manufacturing processes. With its robust design, it ensures reliable performance in a wide range of environmental conditions.

Overall, the LTC1772BIS6#TRPBF from Linear Technology is a powerful solution for modern electronics requiring efficient power management in a compact form factor.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7089 $61.2157
30+ $3.8635 $115.9050
47+ $3.7434 $175.9398
64+ $3.6221 $231.8144
83+ $3.5020 $290.6660
111+ $3.1393 $348.4623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess