EN
  • EN
  • DE

LTC1709EG-8

Part No LTC1709EG-8
Manufacturer Linear Technology
Description 2-Phase, 5-Bit VID, Current Mode, High Efficiency, Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207973-LTC1709EG-8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-8 CAD Model

Description

LTC1709EG-8 High Efficiency, Synchronous Step-Down Switching Regulator

The LTC1709EG-8 is a high-performance synchronous step-down switching regulator manufactured by Linear Technology, designed to provide a compact and efficient power management solution for a variety of applications. This device is capable of delivering high current outputs with excellent line and load regulation, making it suitable for demanding environments where stable voltage supply is critical.

Key Features:

  • Wide Input Voltage Range: The LTC1709EG-8 operates from a wide input voltage range, accommodating various power supply requirements and ensuring compatibility with a broad range of input sources.
  • High Output Current: This regulator is capable of delivering substantial output current, which is ideal for applications requiring high power density.
  • Synchronous Operation: The synchronous operation provides improved efficiency by reducing power loss during the switching process. This is particularly beneficial for battery-powered devices where energy conservation is paramount.
  • Adjustable Switching Frequency: Users can adjust the switching frequency of the LTC1709EG-8, allowing optimization for different inductor sizes and efficiency requirements.
  • Low Dropout Operation: It ensures consistent performance even when the input voltage is close to the output voltage, which is essential for maintaining stability under all conditions.

Applications:

The LTC1709EG-8 is versatile and can be used in numerous applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Portable computers and devices
  • Industrial systems
  • Automotive power systems

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC1709EG-8 is built to meet high standards of reliability and performance. Its robust design ensures long-term operation even in challenging conditions, making it a reliable choice for critical systems.

Conclusion:

With its combination of flexibility, efficiency, and power, the LTC1709EG-8 from Linear Technology stands out as a superior choice for designers looking to implement a high-efficiency, synchronous step-down regulator in their power management systems. Its adjustable features and wide input voltage range make it adaptable to a multitude of applications, ensuring optimal performance and power conservation.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6565 $57.9390
15+ $7.9233 $118.8495
23+ $7.6758 $176.5434
32+ $7.4282 $237.7024
41+ $7.1806 $294.4046
54+ $6.4377 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess