EN
  • EN
  • DE

LTC1778EGN#TR

Part No LTC1778EGN#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 36 V
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 303201-LTC1778EGN#TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LTC1778EGN#TR CAD Model

Description

Product Overview: LTC1778EGN#TR

The LTC1778EGN#TR is a high-performance step-down switching regulator controller from Linear Technology that offers a compact, efficient, and versatile solution for a wide range of power supply applications. This advanced controller is designed to drive an external MOSFET at high frequencies, allowing for the creation of a compact power supply with excellent power conversion efficiency and fast transient response.

Key Features

  • Wide Input Voltage Range: The LTC1778EGN#TR operates over a wide input voltage range, accommodating a variety of sources, including those found in industrial, automotive, and telecommunications applications.
  • High Efficiency: With its ability to drive external MOSFETs, the LTC1778EGN#TR can achieve high efficiency, which is critical for reducing heat and improving reliability in power systems.
  • Adjustable Operating Frequency: The controller supports an adjustable operating frequency from 100kHz to 500kHz, which can be synchronized to an external clock, providing flexibility in the design of the power supply.
  • No RSENSE Operation: This device offers a 'No RSENSE' option, which eliminates the need for a current sense resistor, simplifying the design and reducing the overall solution footprint.
  • Opti-Loop Compensation: The LTC1778EGN#TR features Linear Technology's proprietary Opti-Loop compensation, which allows optimization of transient response, output voltage stability, and loop bandwidth.
  • Robust Protection Features: It includes a range of protection features such as overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The LTC1778EGN#TR is ideal for use in a variety of applications where efficient power management and compact design are required. It is suitable for distributed power systems, DSL modems, automotive power supplies, and battery-operated devices. Its robust feature set and high performance make it a go-to choice for engineers seeking a reliable and flexible power supply solution.

Package and Quality

Packaged in a 16-pin SSOP (Shrink Small Outline Package), the LTC1778EGN#TR is designed for space-constrained applications. It is available in tape and reel form for automated assembly processes, denoted by the '#TR' suffix. Linear Technology ensures high-quality standards, making this product a reliable choice for critical and demanding applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess