EN
  • EN
  • DE

LTC1701BES5#TR

Part No LTC1701BES5#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT-23-5
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746964-LTC1701BES5#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1701BES5#TR CAD Model

Description

Product Overview: LTC1701BES5#TR

The LTC1701BES5#TR is a high-performance, step-down switching regulator from Linear Technology, designed for portable and space-constrained applications. This compact and efficient power management component is ideal for systems that require a reliable power supply with minimal energy loss and heat generation.

Key Features

  • High Efficiency: The LTC1701BES5#TR can deliver up to 96% efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces the need for heat sinking.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing design flexibility to power a wide range of devices.
  • High Frequency Operation: Operating at a switching frequency of up to 1MHz, this regulator allows the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply on the PCB.
  • Burst Mode® Operation: The proprietary Burst Mode® operation ensures high efficiency at low output currents, which is particularly beneficial during standby or light load conditions.
  • Low Dropout Operation: Its low dropout performance makes it suitable for applications where the input voltage is very close to the output voltage, further enhancing its efficiency.

Applications

The LTC1701BES5#TR's versatile features make it well-suited for a variety of applications, including:

  • Portable electronics
  • Wireless and DSL modems
  • PDAs and mobile phones
  • Digital cameras and MP3 players
  • GPS receivers

Package and Quality

Encased in a compact SOT-23 package, the LTC1701BES5#TR is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving design. Linear Technology ensures high-quality and reliability, making this regulator a trusted choice for critical applications where consistent performance is a necessity.

Conclusion

In conclusion, the LTC1701BES5#TR from Linear Technology is an excellent choice for designers looking for a high-efficiency, adjustable, and compact power solution. Its ability to maintain performance across a range of conditions and applications makes it a versatile component for any power management system.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1097 $61.3164
28+ $4.1927 $117.3956
43+ $4.0621 $174.6703
59+ $3.9305 $231.8995
76+ $3.8000 $288.8000
102+ $3.4073 $347.5446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,220 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess