EN
  • EN
  • DE

LTC1778EGN#TRMPBF

Part No LTC1778EGN#TRMPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828619-LTC1778EGN#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1778EGN#TRMPBF CAD Model

Description

LTC1778EGN#TRMPBF - Step-Down DC/DC Controller

The LTC1778EGN#TRMPBF is a high-performance step-down DC/DC controller from Linear Technology, now part of Analog Devices, designed to manage power supply requirements in a variety of electronic applications. This advanced controller is specifically engineered to convert a higher DC input voltage into a lower DC output voltage with high efficiency and precision. The product is well-suited for applications ranging from portable devices to distributed power systems and complex industrial equipment.

One of the key features of the LTC1778EGN#TRMPBF is its No RSENSE™ technology, which eliminates the need for an external sense resistor. This innovative design simplifies the circuit and improves efficiency by reducing power loss. The device operates over a wide input voltage range, making it versatile for different power sources and capable of handling a variety of input conditions.

The LTC1778EGN#TRMPBF employs a constant-frequency, current mode architecture that provides excellent line and load transient response. This is crucial for maintaining stable output voltage despite fluctuations in input voltage or variations in load demand. The device also offers programmable operating frequency from 100kHz to 500kHz, which allows designers to optimize the size and response characteristics of the external components.

Additional features of this controller include a foldback current limit, which provides protection against overcurrent conditions, and a soft-start capability that limits inrush current during startup. This helps to prevent potential damage to the power supply and the load. Moreover, the LTC1778EGN#TRMPBF includes a power good output signal, indicating when the output is within regulation, which is useful for power sequencing and monitoring purposes.

The product comes in a compact 16-lead SSOP package, which is designed to minimize footprint and maximize thermal performance. With its robust feature set and flexible design options, the LTC1778EGN#TRMPBF is an ideal choice for designers looking to create efficient, reliable, and high-performance power supply solutions.

Overall, the LTC1778EGN#TRMPBF exemplifies Linear Technology's commitment to delivering cutting-edge power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess