EN
  • EN
  • DE
  • IT

LTC1798CS8-4.1#PBF

Part No LTC1798CS8-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 4.296 V to 12.6 V
Operating Supply Current 8.5μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122336-LTC1798CS8-4.1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1798CS8-4.1#PBF CAD Model

Description

The LTC1798CS8-4.1#PBF is a high-performance low dropout (LDO) linear regulator from Linear Technology, designed to deliver a well-regulated power supply with a fixed output voltage of 4.1V. This device is an excellent choice for applications requiring a stable voltage source with low noise and high accuracy.

Key Features

  • Fixed Output Voltage: The regulator provides a fixed output of 4.1V, suitable for various electronic circuits that require a consistent and precise voltage level.
  • Low Dropout Voltage: It offers a low dropout performance, which means it can maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency in operation.
  • High Output Current: Capable of delivering up to 100mA of continuous output current, making it suitable for powering small to medium-sized loads.
  • Stable with Low ESR Capacitors: The LTC1798CS8-4.1#PBF is stable with ceramic capacitors, which have low equivalent series resistance (ESR), providing a more stable operation and reducing output noise.
  • Thermal Protection: It includes an internal thermal shutdown mechanism that protects the device from overheating, ensuring long-term reliability.
  • Short-Circuit Protection: The built-in short-circuit protection prevents damage to the regulator and the powered device in case of a fault condition.

Applications

The LTC1798CS8-4.1#PBF is versatile and can be used in a broad range of applications, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microprocessor or microcontroller power supplies
  • Wireless and telecom devices
  • Automotive electronics

Product Specifications

Parameter Value Output Voltage 4.1V Output Current 100mA Dropout Voltage Typically Low Package Type 8-Lead Plastic SOIC Thermal Protection Yes Short-Circuit Protection Yes

The LTC1798CS8-4.1#PBF is a reliable and efficient solution for applications demanding a high-quality power supply. Its robust feature set ensures performance and stability in a wide array of electronic systems.

You May Also Be Interested in

Panasonic
IC VREF SHUNT ADJ 2% 3SSIP
Lowest to $0.1513
Analog Devices Inc.
IC VREF SERIES PREC 10V SC-70-5 / Voltage Reference IC V SC-70-5
Lowest to $5.4981
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
Analog Devices Inc.
IC V-REF 2.5V LP 8-DIP / Voltage Reference IC V 8-PDIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Analog Devices Inc.
IC VREF SERIES 0.33% 8SOIC
Lowest to $13.7611
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE,
Need more? Email Us
Maxim Integrated
MAX6006 SHUNT VOLTAGE REFERENCE
Lowest to $6.4864
Analog Devices Inc.
IC VREF SERIES 10V TO5
Lowest to $86.2316

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7656 $55.0624
9+ $11.2948 $101.6532
14+ $10.9419 $153.1866
19+ $10.5889 $201.1891
25+ $10.2360 $255.9000
33+ $9.1771 $302.8443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess