EN
  • EN
  • DE

LTC1798CS8-5

Part No LTC1798CS8-5
Manufacturer Linear Technology
Description Micropower Low Dropout References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208071-LTC1798CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1798CS8-5 CAD Model

Description

Linear Technology LTC1798CS8-5 High Efficiency Micropower Step-Down DC/DC Converter

The LTC1798CS8-5 is a high-performance step-down DC/DC converter designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This compact and efficient power management IC is particularly suited for portable and space-constrained applications where extended battery life and small form factor are critical requirements.

Key Features

  • Output Voltage: The LTC1798CS8-5 provides a fixed output voltage of 5V, making it ideal for powering digital circuits that require a stable 5V supply.
  • High Efficiency: With its advanced design, the converter achieves high efficiency, which translates to less power loss and heat generation, thereby enhancing system reliability and battery life.
  • Low Quiescent Current: The device features an extremely low quiescent current, making it suitable for battery-powered applications where minimizing standby power consumption is essential.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating a variety of power sources and ensuring versatility across different applications.
  • Adjustable Switching Frequency: The LTC1798CS8-5 allows for an adjustable switching frequency, providing design flexibility to optimize performance for specific applications.
  • Thermal Protection: The built-in thermal protection safeguards the device from damage due to overheating, enhancing the longevity and safety of the application.

Applications

  • Portable Electronics
  • Handheld Instruments
  • Battery-Powered Devices
  • Wireless Communications
  • Embedded Systems

The LTC1798CS8-5 is packaged in a compact 8-lead SOIC package, which allows for a small footprint on the PCB. Its robust design ensures reliable operation even under challenging conditions, making it a preferred choice for engineers and designers looking for a dependable power solution. With its combination of features, the LTC1798CS8-5 is an excellent choice for applications requiring a high-efficiency, low-power, and fixed-output voltage DC/DC converter.

For detailed technical specifications, application notes, and design resources, visit the Linear Technology website or consult the LTC1798CS8-5 datasheet.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess