EN
  • EN
  • DE

LTC1821-1AIGW

Part No LTC1821-1AIGW
Manufacturer Linear Technology
Description 16-Bit, Ultra Precise, Fast Settling VOUT DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.linear.com
Win Source Part Number 1208075-LTC1821-1AIGW
Manufacturer Linear Technology
Ultra Librarian 3D Model Ultra Librarian LTC1821-1AIGW CAD Model

Description

The LTC1821-1AIGW is a state-of-the-art, 16-bit digital-to-analog converter (DAC) designed by Linear Technology, a brand well-known for its high-performance analog ICs. This product offers outstanding accuracy and stability, making it an excellent choice for precision applications that require the conversion of digital signals to analog form with minimal error and noise.

At the core of the LTC1821-1AIGW is its 16-bit monotonic performance, ensuring a high degree of linearity and precision. This DAC operates with a supply voltage range from ±4.75V to ±5.25V, providing users with a flexible power supply option that can cater to various system design requirements. The device also features a low-glitch impulse of 2nV•sec, which significantly reduces the noise and transients during output transitions, enhancing the overall system performance.

The LTC1821-1AIGW comes in a 28-lead SSOP package, which is suitable for space-constrained applications without compromising on performance. Its digital interface is compatible with most standard logic families, and it includes a double-buffered data input structure that allows for smooth data flow and timing flexibility.

This DAC's robust design includes a built-in 4-quadrant resistive multiplying capability, making it ideal for applications such as waveform generation, where bipolar output ranges are required. Moreover, the LTC1821-1AIGW offers a settling time of just 2μs to 1/2 LSB, allowing for rapid changes in output levels which is crucial for dynamic systems.

For calibration and diagnostic purposes, the LTC1821-1AIGW includes a power-on reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write takes place. This feature is particularly useful for system startup and fault recovery scenarios.

In summary, the LTC1821-1AIGW from Linear Technology is an exceptional DAC option for engineers and designers who require high precision, fast settling times, and stable performance in their analog circuit designs. Its comprehensive set of features and specifications make it a versatile choice for a wide range of applications, including medical instrumentation, industrial control systems, and high-end audio equipment.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8906 $111.8906
2+ $108.2813 $216.5626
3+ $104.6719 $314.0157
4+ $93.8438 $375.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess