EN
  • EN
  • DE

LTC1841IS8#PBF

Part No LTC1841IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP ULTLOPWR W/REF DL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1061138-LTC1841IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1841IS8#PBF CAD Model

Description

Product Overview: LTC1841IS8#PBF

The LTC1841IS8#PBF is a high-performance, dual voltage comparator manufactured by Linear Technology, now part of Analog Devices. This precision device is designed to operate over a wide supply voltage range and offers a variety of features that make it suitable for a broad range of applications, including industrial, automotive, and communication systems.

Key Features

  • Wide Operating Voltage Range: The LTC1841IS8#PBF can operate from a single 2.7V to 5.5V supply, ensuring compatibility with a variety of power sources and systems.
  • Low Power Consumption: With a quiescent current of just 7μA per comparator, this device is an excellent choice for power-sensitive applications.
  • Precision Comparison: The comparator features a tight input offset voltage of 2.5mV max, which allows for precise threshold detection and signal comparison.
  • Dual Comparator Design: Housing two independent comparators in an 8-lead SO package, the LTC1841IS8#PBF provides space-saving benefits and design flexibility.
  • Over-The-Top® Input Range: The input range extends from the negative supply to 0.5V below the positive supply, granting the ability to handle signals near supply rails effectively.
  • Push-Pull Outputs: The device features push-pull outputs that drive loads directly without the need for external pull-up resistors, simplifying design and reducing component count.
  • Robust Temperature Performance: Specified over the commercial and industrial temperature ranges, it operates reliably in diverse environmental conditions.

Applications

The LTC1841IS8#PBF is versatile and can be used in a multitude of applications where accurate voltage comparison is critical. Some common applications include:

  • Battery-powered devices
  • Threshold detectors and window comparators
  • Zero-crossing detectors
  • Level shifters
  • Relay drivers
  • Portable instrumentation
  • Automotive electronics

With its combination of precision, low power, and dual functionality, the LTC1841IS8#PBF is a reliable choice for designers looking to incorporate voltage comparators in their electronic designs. Its robust feature set ensures performance and efficiency, making it a valuable component in any circuit requiring voltage comparison or control.

You May Also Be Interested in

Renesas Electronics America
Lowest to $1.8203
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Micrel
Lowest to $0.2645
Micrel
Comparator with Reference
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Lowest to $7.0051
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess