EN
  • EN
  • DE

LTC1844ES5-2.8

Part No LTC1844ES5-2.8
Manufacturer Linear Technology
Description 150mA, Micropower, Low Noise, VLDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208090-LTC1844ES5-2.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1844ES5-2.8 CAD Model

Description

The LTC1844ES5-2.8 is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to provide precision voltage regulation with minimal power consumption. This compact and efficient device is ideal for portable battery-powered equipment where extended battery life is crucial.

Key Features

  • Output Voltage: The LTC1844ES5-2.8 provides a fixed output voltage of 2.8V, which is suitable for a range of low-voltage applications.
  • Low Dropout Voltage: It boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, making it ideal for use in systems with tight power supply constraints.
  • High Output Accuracy: This regulator offers excellent output voltage accuracy, which is critical for sensitive electronic components that require a stable power supply.
  • Low Quiescent Current: The device features an extremely low quiescent current, significantly reducing power consumption when in standby mode and thereby prolonging battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating, ensuring reliable performance under varying operating conditions.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the load in the event of a fault condition or excessive power draw.

Applications

The LTC1844ES5-2.8 is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Wireless Communication Devices
  • Handheld Instruments
  • Battery-Powered Equipment
  • Microprocessor Power Supplies

Package and Availability

The LTC1844ES5-2.8 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices where size and weight are critical considerations.

Summary

In summary, the LTC1844ES5-2.8 from Linear Technology is a reliable and efficient solution for applications requiring precise voltage regulation with minimal power loss. Its combination of low dropout voltage, high accuracy, and low quiescent current, along with thermal and overcurrent protection, make it a robust choice for designers looking to optimize power management in their products.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess