EN
  • EN
  • DE

LTC1850IFW

Part No LTC1850IFW
Manufacturer Linear Technology
Description 8-Channel, 10-Bit/12-Bit, 1.25Msps Sampling ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208095-LTC1850IFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1850IFW CAD Model

Description

Linear Technology's LTC1850IFW Product Overview

The LTC1850IFW is a high-performance, 8-channel, 12-bit, 100ksps analog-to-digital converter (ADC) designed by Linear Technology to meet the demanding needs of industrial, instrumentation, and communication applications. This versatile ADC is notable for its exceptional accuracy, low power consumption, and ease of integration into a variety of complex electronic systems.

Key Features

  • Multi-Channel Flexibility: With 8 independently configurable input channels, the LTC1850IFW offers designers the flexibility to sample multiple analog signals simultaneously, making it ideal for multi-sensor systems.
  • High-Speed Performance: The device's 100ksps sampling rate ensures rapid data acquisition, which is crucial for real-time monitoring and control applications.
  • Exceptional Precision: The 12-bit resolution of the LTC1850IFW guarantees fine detail in the digital representation of analog signals, providing the precision required for critical measurements.
  • Low Power Operation: Designed with power-sensitive applications in mind, the LTC1850IFW maintains a balance between high-speed performance and low power consumption.
  • Easy Interface: The device features a Serial Peripheral Interface (SPI) that simplifies the connection to microcontrollers and digital signal processors, reducing system complexity and facilitating faster time-to-market.

Applications

The LTC1850IFW is well-suited for a variety of applications, including:

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Process Control
  • Telecommunications Systems
  • Automotive Electronics

Reliability and Support

Linear Technology ensures that the LTC1850IFW meets the highest quality standards, providing reliable performance in even the most challenging environments. Additionally, comprehensive technical support and documentation are available to assist with design-in and troubleshooting, ensuring a smooth integration process for engineers and product developers.

In summary, the LTC1850IFW from Linear Technology stands out as a top-tier multi-channel ADC solution, offering a combination of speed, precision, and low power consumption that can enhance a wide range of electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0797 $60.2391
8+ $16.4761 $131.8088
11+ $15.9609 $175.5699
15+ $15.4458 $231.6870
20+ $14.9318 $298.6360
26+ $13.3865 $348.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess