EN
  • EN
  • DE

LTC1852CFW

Part No LTC1852CFW
Manufacturer Linear Technology
Description 8-Channel, 10-Bit/12-Bit, 400ksps, Low Power, Sampling ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208097-LTC1852CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1852CFW CAD Model

Description

The LTC1852CFW is a high-performance, 8-channel, 12-bit analog-to-digital converter (A/D Converter) designed by Linear Technology, now part of Analog Devices, that combines speed, precision, and power efficiency. It is capable of sample rates up to 250 kilosamples per second (ksps), making it suitable for high-speed data acquisition systems, industrial control systems, and medical applications where accurate and fast multichannel data conversion is crucial.

Key Features

  • High-Speed Conversion: With a conversion rate of 250ksps, the LTC1852CFW is ideal for applications requiring rapid data acquisition.
  • Multiple Channels: The device includes eight single-ended channels that can be configured as four differential pairs, offering flexibility for various signal inputs.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a 5V analog supply and a digital supply as low as 2.7V, minimizing power usage.
  • No Missing Codes: Guarantees no missing codes over temperature, ensuring reliable and consistent performance.
  • Software Programmable: The LTC1852CFW offers software-selectable settings such as shutdown, nap, and sleep modes for power management, and the choice of unipolar or bipolar input ranges.
  • Easy Interface: A SPI/MICROWIRE compatible serial I/O port allows for easy interfacing with microcontrollers and digital systems.

Applications

The LTC1852CFW is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Instrumentation and Test Equipment

Package and Quality

The LTC1852CFW is available in a 48-pin TSSOP package, which is compact and suitable for space-constrained applications. The device is also part of Linear Technology's high-reliability product family, ensuring long-term performance and durability.

For engineers and designers looking for a robust and precise multichannel A/D converter, the LTC1852CFW stands out as a top choice, offering the quality and performance expected from a leader in analog technology.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess