The LTC1853CFW is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) produced by Linear Technology, renowned for its precision electronic components. This ADC is designed to cater to a wide array of applications that require accurate and fast data acquisition, such as industrial control systems, data acquisition systems, and medical instrumentation.
Key Features
- Multi-Channel Flexibility: The LTC1853CFW features eight single-ended input channels or four differential input channels, providing versatility for various signal types.
- High-Speed Conversion: With a conversion rate of up to 100ksps, this ADC ensures rapid data processing, making it suitable for high-speed systems.
- Low Power Consumption: Designed for power-sensitive applications, it operates on a 5V supply while maintaining low power dissipation.
- Serial Interface: The device comes with a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into existing digital systems.
- Software Configurable: Users can configure the LTC1853CFW via software for unipolar or bipolar inputs, as well as for a variety of input ranges, providing flexibility in handling different signal amplitudes.
- On-Chip Sample-and-Hold: The built-in sample-and-hold circuitry ensures accurate sampling of analog signals, minimizing distortion and noise.
Applications
- Industrial Control Systems
- Medical Instrumentation
- Data Acquisition Systems
- Automated Test Equipment
- Process Control
Technical Specifications
Parameter
Value
Resolution
12 bits
Number of Channels
8 single-ended / 4 differential
Conversion Rate
Up to 100ksps
Supply Voltage
5V
Interface
SPI/QSPI/MICROWIRE
Package
SSOP-20
The LTC1853CFW by Linear Technology is an ideal choice for designers looking for a reliable and efficient multi-channel ADC solution. Its combination of speed, precision, and low power consumption makes it a standout product for sophisticated electronic systems.