EN
  • EN
  • DE

LTC1860HMS8#PBF

Part No LTC1860HMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12-BIT 1CH 250KSPS 8-MSOP / 1-Channel Single ADC SAR 250ksps 12-bit Serial Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 250k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782240-LTC1860HMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1860
Introduction Date May 22, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1860HMS8#PBF CAD Model

Description

The LTC1860HMS8#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Linear Technology. This efficient component is designed to meet the rigorous demands of compact, power-sensitive applications. With its small footprint and low power consumption, the LTC1860HMS8#PBF is an ideal solution for portable and battery-powered systems, as well as for space-constrained designs.

Key Features

  • Resolution: 12-bit, offering fine granularity for precise measurements.
  • Sampling Rate: Up to 250ksps, enabling the capture of fast-changing signals.
  • Power Efficiency: Low power operation with only 1.3mA consumption at the full 250ksps rate, and a nap mode reducing current to only 2µA, making it suitable for power-sensitive applications.
  • Single Supply: Operates from a single 5V supply, simplifying power management in a system.
  • No Pipeline Delay: The ADC provides data output without pipeline delay, which is critical for real-time data acquisition systems.
  • Automatic Shutdown: Features an automatic shutdown that reduces power consumption between conversions.
  • Package: Comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The LTC1860HMS8#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Medical devices
  • Industrial control systems

Technical Specifications

Parameter Value Resolution 12-bit Sampling Rate Up to 250ksps Operating Supply Voltage 5V Operating Temperature -40°C to +85°C Package Type MSOP-8

The LTC1860HMS8#PBF ADC from Linear Technology is a robust and reliable choice for designers looking to enhance the performance and efficiency of their systems. Its high resolution, rapid sampling rate, and low power consumption make it an exceptional component for a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3127 $53.0032
37+ $2.7181 $100.5697
57+ $2.6332 $150.0924
79+ $2.5482 $201.3078
102+ $2.4633 $251.2566
136+ $2.2085 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess