EN
  • EN
  • DE

LTC1860LCMS8

Part No LTC1860LCMS8
Manufacturer Linear Technology
Description mPower, 3V, 12-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208112-LTC1860LCMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1860LCMS8 CAD Model

Description

Linear Technology LTC1860LCMS8: A High-Performance 12-Bit Analog-to-Digital Converter

The LTC1860LCMS8 is a compact, high-speed, 12-bit Analog-to-Digital Converter (ADC) designed and manufactured by Linear Technology, which is renowned for its precision electronic components. This ADC is specifically engineered to deliver high-performance data conversion from analog signals to digital data with remarkable accuracy and speed. It is an ideal choice for applications that require efficient data acquisition, minimal power consumption, and space-saving design.

Key Features:

  • Resolution: The LTC1860LCMS8 boasts a 12-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of up to 250ksps (kilo-samples per second), this ADC is capable of handling high-speed applications, capturing rapid signal changes with ease.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a supply current as low as 850µA, making it suitable for battery-powered devices and portable equipment.
  • No External Driver Required: The LTC1860LCMS8 integrates an internal sample-and-hold circuit, eliminating the need for an external driver and simplifying the system design.
  • Single 5V Supply: It operates on a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Small Package: Housed in an MSOP-8 package, this ADC is optimized for space-constrained applications, offering a compact solution without sacrificing performance.
  • SPI Interface: The device features a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital systems, ensuring straightforward integration into a wide range of applications.

Applications:

The LTC1860LCMS8 is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Medical instruments
  • Portable instrumentation
  • Industrial process control
  • Battery-powered devices

With its combination of high resolution, fast sampling rate, low power consumption, and compact size, the LTC1860LCMS8 from Linear Technology stands out as a superior choice for designers looking to enhance the performance of their digital data acquisition systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess