EN
  • EN
  • DE

LTC1860LIS8

Part No LTC1860LIS8
Manufacturer Linear Technology
Description 1-Channel Single ADC SAR 150ksps 12-bit Serial Automotive 8-Pin SOIC N / mPower, 3V, 12-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208114-LTC1860LIS8
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC1860
Introduction Date September 26, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC1860LIS8 CAD Model

Description

The LTC1860LIS8 is a high-performance, single-channel, 12-bit Analog-to-Digital Converter (ADC) developed by Linear Technology, which is now part of Analog Devices. This compact, power-efficient component is designed for space-constrained applications that require precise data acquisition with minimal power consumption.

Key Features

  • Resolution: The LTC1860LIS8 offers a 12-bit resolution, ensuring accurate and high-quality digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of up to 150ksps (kilo samples per second), this ADC is capable of converting analog signals with high fidelity, making it suitable for various real-time applications.
  • Low Power Consumption: The device is optimized for low power operation, drawing only 850µA of supply current when converting at the maximum rate. It also features a nap and sleep mode, reducing the power consumption to 50µA and 1µA respectively, which is ideal for battery-powered and portable applications.
  • Single Supply Operation: The LTC1860LIS8 operates on a single 5V supply, simplifying the power supply design requirements for the system.
  • Small Package: Housed in an 8-lead SOIC package, this ADC saves board space and is suitable for compact designs.
  • No External Driver Required: The device's input range is 0V to Vref, with Vref ranging up to the supply voltage. This feature eliminates the need for external drivers, further reducing the system's complexity and cost.
  • SPI Interface: It comes with a Serial Peripheral Interface (SPI) that allows easy communication with microcontrollers and digital systems, offering flexibility in system design and integration.

Applications

The LTC1860LIS8 is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control

In conclusion, the LTC1860LIS8 from Linear Technology is a reliable and efficient choice for designers looking to add precise ADC capabilities to their systems without compromising on space or power efficiency.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4638 $58.8846
41+ $2.8425 $116.5425
63+ $2.7535 $173.4705
87+ $2.6646 $231.8202
113+ $2.5757 $291.0541
150+ $2.3100 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess