EN
  • EN
  • DE

LTC1861CS8

Part No LTC1861CS8
Manufacturer Linear Technology
Description mPower, 12-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208116-LTC1861CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1861CS8 CAD Model

Description

LTC1861CS8 - A High-Performance, 12-Bit Analog-to-Digital Converter

The LTC1861CS8 is a compact, high-speed, 12-bit Analog-to-Digital Converter (ADC) produced by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This ADC is designed to provide precision data conversion from analog signals to digital form with minimal power consumption, making it an ideal choice for battery-powered applications and portable devices.

Key Features and Benefits:

  • 12-Bit Resolution: The LTC1861CS8 offers a high-resolution data conversion, ensuring accurate and precise readings of analog signals.
  • Single or Dual Channel Input: It provides flexibility with its single-ended or differential input capability, allowing users to choose the appropriate configuration for their specific application needs.
  • Low Power Consumption: With its power-efficient design, the LTC1861CS8 operates with very low power requirements, which is essential for prolonging battery life in portable devices.
  • High Sample Rate: The device is capable of a fast sampling rate, enabling it to handle high-speed signals and dynamic measurement tasks.
  • No External Clock Required: The LTC1861CS8 contains an internal oscillator, eliminating the need for an external clock source and simplifying the design process.
  • Easy Interface: The ADC features a simple SPI-compatible serial interface, which facilitates easy communication with most microcontrollers and digital systems.
  • Small Package: Housed in a narrow 8-lead SO package, the LTC1861CS8 is designed to fit into space-constrained applications without sacrificing performance.

Applications:

The LTC1861CS8 is a versatile ADC that can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Battery-Operated Systems
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control
  • Automotive Systems

In summary, the LTC1861CS8 from Linear Technology is a robust and reliable ADC solution that offers high performance in a small footprint. Its low power consumption, high resolution, and ease of use make it an excellent choice for designers who require accurate and efficient data conversion in their electronic systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess