EN
  • EN
  • DE

LTC1861LCMS

Part No LTC1861LCMS
Manufacturer Linear Technology
Description mPower, 3V, 12-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208120-LTC1861LCMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1861LCMS CAD Model

Description

LTC1861LCMS - A Compact and Efficient ADC Solution from Linear Technology

The LTC1861LCMS is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices, for applications requiring high accuracy and low power consumption. This ADC is particularly well-suited for battery-powered systems and portable devices due to its compact MSOP-8 package and low power requirements.

Featuring a dual-channel, the LTC1861LCMS provides the flexibility to measure two different analog inputs. It can be configured in a pseudo-differential input mode, offering improved noise rejection and allowing for the measurement of small signal amplitudes with high precision. The ADC operates on a single 5V supply, simplifying the power supply design for system integrators.

The LTC1861LCMS boasts a maximum sampling rate of 150ksps, providing rapid data acquisition for real-time applications. This high-speed performance is complemented by its no latency feature, which ensures that every conversion is accurate and not influenced by the previous sample, making it an ideal choice for control systems and monitoring applications.

With its serial interface, the LTC1861LCMS can be easily connected to microcontrollers or digital signal processors. The SPI-compatible serial interface reduces the number of required I/O lines, which is beneficial for systems with limited GPIO availability. Furthermore, the ADC includes a nap and sleep mode, allowing for significant power savings when the device is not actively converting, thus extending battery life in portable applications.

The LTC1861LCMS is specified over the industrial temperature range, ensuring reliable performance in harsh environments. Its robust design and high level of integration make it a suitable choice for a wide array of applications, including process control, medical devices, robotics, and telemetry systems.

In summary, the LTC1861LCMS from Linear Technology is a versatile and efficient ADC solution that offers high accuracy, low power consumption, and ease of use in a small form factor, making it an excellent choice for designers looking to optimize their data acquisition systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess