EN
  • EN
  • DE

LTC1864ACMS8#PBF

Part No LTC1864ACMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 1CH 16BIT 8-MSOP / 1-Channel Single ADC SAR 250ksps 16-bit Serial Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782249-LTC1864ACMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1864
Introduction Date May 30, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1864ACMS8#PBF CAD Model

Description

LTC1864ACMS8#PBF: A High-Performance 16-Bit ADC from Linear Technology

The LTC1864ACMS8#PBF is a state-of-the-art 16-bit analog-to-digital converter (ADC) developed by Linear Technology, a company known for its high-performance integrated circuits. This compact and efficient ADC is designed to deliver precision and speed for a wide range of applications, including medical instrumentation, industrial process control, and data acquisition systems.

Key Features

  • High Resolution: The LTC1864ACMS8#PBF offers 16-bit resolution, providing highly accurate digital representations of analog signals.
  • Fast Conversion Rate: With a conversion rate of up to 250ksps (kilo-samples per second), this ADC is well-suited for applications requiring fast data acquisition without sacrificing precision.
  • Single 5V Supply: Operating from a single 5V supply, the LTC1864ACMS8#PBF simplifies power management in system design and reduces power consumption.
  • Low Power Operation: It features a power-saving shutdown mode, which reduces the power consumption to 2.5μW, making it ideal for battery-powered and portable applications.
  • No Latency Operation: The device offers true no latency operation, providing a new conversion result with each cycle without delay, crucial for real-time processing.
  • Small Package: Enclosed in an MSOP-8 package, the LTC1864ACMS8#PBF is designed for space-constrained applications without compromising performance.

Applications

The versatility of the LTC1864ACMS8#PBF allows it to be integrated into a variety of sophisticated electronic systems. Its high-speed, high-resolution capabilities make it an excellent choice for:

  • Automated Test Equipment (ATE)
  • Scientific Instrumentation
  • Robotic Systems
  • Communication Systems

Reliability and Quality

Linear Technology ensures that the LTC1864ACMS8#PBF meets the highest quality standards. Each ADC undergoes rigorous testing to guarantee performance under extreme conditions, ensuring reliability for critical applications. The product's longevity and support reflect Linear Technology's commitment to providing solutions that industry professionals trust.

With its combination of speed, precision, and low-power operation, the LTC1864ACMS8#PBF is a superior choice for designers looking to enhance the performance of their digital systems while maintaining efficiency and accuracy.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3728 $56.7456
5+ $23.2803 $116.4015
7+ $22.5528 $157.8696
10+ $21.8253 $218.2530
12+ $21.0977 $253.1724
16+ $18.9152 $302.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess