EN
  • EN
  • DE

LTC1864ACMS8

Part No LTC1864ACMS8
Manufacturer Linear Technology
Description μPower, 16-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208125-LTC1864ACMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1864ACMS8 CAD Model

Description

Introduction to LTC1864ACMS8

The LTC1864ACMS8 is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. Designed for precision measurement applications, this ADC offers a remarkable blend of speed and accuracy, making it an ideal choice for a broad range of applications including data acquisition systems, industrial instrumentation, and medical devices.

Key Features

  • Resolution: The LTC1864ACMS8 provides a 16-bit resolution, ensuring high precision in the digital representation of analog signals.
  • Sampling Rate: It features a fast sampling rate of up to 250ksps (kilo-samples per second), which is suitable for capturing rapidly changing signals without losing accuracy.
  • Single Supply Operation: This ADC operates from a single 5V supply, simplifying power supply design and reducing system power requirements.
  • Low Power Consumption: With its low power consumption, the LTC1864ACMS8 is ideal for portable and battery-powered applications, where power efficiency is critical.
  • No Latency Operation: The device provides no-latency operation, returning a new conversion result with each successive conversion, eliminating the delay between conversions that can occur with pipeline ADCs.
  • Small Package: Packaged in a compact, 8-lead MSOP, the LTC1864ACMS8 saves valuable board space in space-constrained applications.

Performance and Reliability

The LTC1864ACMS8 is designed for situations where consistent and reliable performance is non-negotiable. It features a differential input range of ±VREF, with VREF ranging from 2.5V to 5V. The device also includes a shutdown mode, reducing the power consumption to a mere 7μA when not in active conversion, further extending the battery life of portable devices.

Integration and Compatibility

Integrating the LTC1864ACMS8 into a system is made easier with its SPI/MICROWIRE-compatible serial interface, allowing for simple connection to microcontrollers and DSPs. The device's guaranteed specifications over the industrial temperature range (-40°C to +85°C) ensure robust operation in a variety of environments.

In conclusion, the LTC1864ACMS8 from Linear Technology is a versatile and efficient ADC solution that offers high-speed, high-precision data conversion with minimal power draw. Whether it's for industrial control systems, medical equipment, or any application requiring accurate analog-to-digital conversion, the LTC1864ACMS8 is a reliable and high-performing choice.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6800 $68.0400
6+ $18.6093 $111.6558
9+ $18.0277 $162.2493
12+ $17.4462 $209.3544
15+ $16.8647 $252.9705
20+ $15.1200 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess