EN
  • EN
  • DE

LTC1864L

Part No LTC1864L
Manufacturer Linear Technology
Description Easy-to-Use, Ultra-Tiny 16-Bit  ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208131-LTC1864L
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1864L CAD Model

Description

LTC1864L - 16-Bit Single-Channel ADC from Linear Technology

The LTC1864L is a high-performance, 16-bit Analog-to-Digital Converter (ADC) that offers a compact and efficient solution for various data acquisition systems. Manufactured by Linear Technology, now part of Analog Devices, this ADC is designed to deliver precision and speed in a small package, making it an ideal choice for battery-powered and portable applications where power efficiency and space are critical considerations.

Key Features:

  • High Resolution: With its 16-bit resolution, the LTC1864L provides precise digital representation of analog signals, ensuring accurate readings for sensitive measurements.
  • Single Channel: The device features a single differential input, which simplifies the design for applications that require only one input channel but demand high precision.
  • Low Power Consumption: The LTC1864L is optimized for low power operation, consuming only 850µA at a 100kHz sample rate, which drops to 10µA in sleep mode, thereby preserving battery life in portable devices.
  • Fast Conversion Rate: With a conversion time of just 1.5µs, the LTC1864L is capable of sample rates up to 150ksps, allowing for real-time data acquisition and processing.
  • No Latency: The device features no pipeline delay, also known as zero-latency operation, which is crucial for control loop applications where immediate response to input changes is necessary.
  • SPI Interface: The LTC1864L communicates with microcontrollers or digital processors via a simple 3-wire SPI-compatible serial interface, facilitating easy integration into digital systems.
  • Small Package: Available in a tiny 8-pin MSOP or 8-pin PDIP package, the LTC1864L is suitable for space-constrained applications without compromising on performance.

Applications:

The LTC1864L is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Battery-Operated Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Devices
  • Automotive Systems

Overall, the LTC1864L is a robust and reliable ADC that combines high precision, low power consumption, and fast throughput, all in a miniature package. Its ease of use and excellent performance characteristics make it an excellent choice for designers looking to enhance their systems with accurate analog-to-digital conversions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8036 $58.8216
15+ $8.0446 $120.6690
23+ $7.7928 $179.2344
31+ $7.5422 $233.8082
40+ $7.2904 $291.6160
54+ $6.5361 $352.9494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess