EN
  • EN
  • DE

LTC1864LAIS8

Part No LTC1864LAIS8
Manufacturer Linear Technology
Description μPower, 3V, 16-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208134-LTC1864LAIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1864LAIS8 CAD Model

Description

Linear Technology's LTC1864LAIS8: High-Precision ADC

The LTC1864LAIS8 is a high-performance, single-channel, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices. This component is designed to offer excellent accuracy and speed, making it an ideal choice for a wide range of applications that require precise digital representation of analog signals.

With its 16-bit resolution, the LTC1864LAIS8 is capable of capturing fine details in the signal it measures. This level of precision ensures that even the slightest variations in the analog input are accurately converted to digital form. The device operates with a conversion rate of up to 250ksps (kilo samples per second), providing both high resolution and fast data acquisition capabilities.

The LTC1864LAIS8 operates on a single 5V supply, which simplifies the power supply design and reduces the overall power consumption. Its low power operation makes it suitable for battery-powered and portable applications where power efficiency is crucial. Additionally, the ADC features an automatic sleep mode that further reduces power consumption when not actively converting.

One of the key features of this ADC is its simple serial interface, which allows for straightforward communication with a variety of microcontrollers and digital systems. The LTC1864LAIS8 uses a standard SPI (Serial Peripheral Interface) for data output, which is widely supported and easy to integrate into most system designs.

The LTC1864LAIS8 comes in a compact 8-lead SOIC package, which is space-efficient and suitable for space-constrained applications. It is designed to operate over an industrial temperature range, making it reliable in harsh environments and suitable for industrial, automotive, and telecommunications applications.

Overall, the LTC1864LAIS8 from Linear Technology is a robust and reliable ADC that offers high precision, low power consumption, and easy interfacing. It is an excellent choice for engineers and designers looking for a high-quality ADC to integrate into their systems for accurate and efficient analog-to-digital conversions.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess