EN
  • EN
  • DE

LTC1865ACMS#TRPBF

Part No LTC1865ACMS#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 2CH 16BIT 10-MSOP / 2-Channel Single ADC SAR 250ksps 16-bit Serial Automotive 10-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 250k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782258-LTC1865ACMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1865
Introduction Date May 30, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1865ACMS#TRPBF CAD Model

Description

Product Overview: LTC1865ACMS#TRPBF

The LTC1865ACMS#TRPBF is a high-performance, dual-channel 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precise digital representations of analog signals in a compact, low-power package. This component is ideal for a wide range of applications, including industrial process control, medical equipment, and data acquisition systems, where accuracy and efficiency are paramount.

Key Features

  • High Resolution: The LTC1865ACMS#TRPBF offers 16-bit resolution, ensuring high precision in the digital representation of analog inputs.
  • Dual-Channel Input: It features two multiplexed channels, allowing for the monitoring and conversion of two different analog signals.
  • Speed: The ADC provides a fast conversion rate, capable of up to 150,000 samples per second, which is suitable for high-speed signal processing requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, reducing the overall power usage of the system.
  • No External Components Required: This ADC operates without the need for external driver components, simplifying design and reducing system complexity.
  • Serial Interface: It features a SPI-compatible serial interface, which facilitates easy communication with microcontrollers and digital systems.
  • Compact Package: The LTC1865ACMS#TRPBF is available in a 10-lead MSOP package, which is advantageous for space-constrained applications.

Applications

The versatility of the LTC1865ACMS#TRPBF allows it to be integrated into a multitude of applications, including:

  • Automated Test Equipment (ATE)
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC1865ACMS#TRPBF is no exception. It is built to meet stringent industry standards, ensuring stable and reliable performance in even the most demanding environments. With its combination of high precision, low power consumption, and compact form factor, the LTC1865ACMS#TRPBF is an excellent choice for designers looking to enhance the performance of their digital data systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5534 $52.8738
17+ $6.1976 $105.3592
25+ $6.0040 $150.1000
35+ $5.8103 $203.3605
45+ $5.6166 $252.7470
60+ $5.0356 $302.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess