EN
  • EN
  • DE

LTC1865LACMS

Part No LTC1865LACMS
Manufacturer Linear Technology
Description Power, 16-Bit, 250ksps 1- and 2-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208139-LTC1865LACMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1865LACMS CAD Model

Description

LTC1865LACMS - 16-Bit, 2-Channel, 250ksps ADC from Linear Technology

The LTC1865LACMS is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed in a compact package. It is a member of Linear Technology's LTC1865 series, renowned for their exceptional accuracy and ease of use in data acquisition systems, industrial automation, and medical equipment.

Key Features:

  • High Resolution: The LTC1865LACMS offers a 16-bit resolution, ensuring high precision in measurement applications.
  • Dual Channel: This ADC features two differential or single-ended input channels, providing flexibility in handling multiple signal inputs.
  • Fast Sampling Rate: With a sampling rate of up to 250ksps (kilo-samples per second), it is well-suited for high-speed applications that require quick data acquisition.
  • Low Power Consumption: The device is designed for power-sensitive applications, with a typical power consumption of only 1.25mW at the full sampling rate.
  • No Latency Operation: The LTC1865LACMS provides no latency operation, which means that the ADC's output data is updated with every conversion clock cycle without delay.
  • Easy Interface: It features a simple serial interface that can be easily connected to microcontrollers or DSPs, making system integration straightforward.
  • Small Package: The ADC comes in a compact 10-lead MSOP (Mini Small Outline Package) that saves board space and is suitable for space-constrained applications.

Applications:

The LTC1865LACMS is versatile and can be used in various applications including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Monitoring Devices
  • Automotive Systems

Overall, the LTC1865LACMS from Linear Technology is an excellent choice for designers looking for a high-precision, dual-channel ADC with a fast sampling rate and low power consumption. Its compact form factor and ease of interface make it an ideal solution for a wide range of applications where accuracy and speed are critical.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4642 $52.9284
5+ $21.7143 $108.5715
8+ $21.0357 $168.2856
10+ $20.3571 $203.5710
13+ $19.6786 $255.8218
18+ $17.6428 $317.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess