EN
  • EN
  • DE

LTC1867LIGN#PBF

Part No LTC1867LIGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 8CH 175KSPS 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 200k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SSOP
Win Source Part Number 041256-LTC1867LIGN#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1867LIGN#PBF CAD Model

Description

LTC1867LIGN#PBF - A High-Performance Analog-to-Digital Converter

The LTC1867LIGN#PBF is an advanced 16-bit, 8-channel analog-to-digital converter (ADC) produced by Linear Technology, now part of Analog Devices. This precision ADC is designed for applications where high accuracy, low power consumption, and small form factor are critical. It is an ideal component for data acquisition systems, industrial control systems, medical instrumentation, and any application requiring high-resolution signal processing.

Key Features

  • High Resolution: The LTC1867LIGN#PBF offers a 16-bit resolution, ensuring precise digital representation of analog signals.
  • Multiple Input Channels: With 8 differential or 16 single-ended input channels, this ADC provides flexibility for various sensor types and signal sources.
  • Low Power Consumption: It exhibits low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • No Pipeline Delay: The device features a successive approximation register (SAR) architecture, which means it does not have the pipeline delays associated with other types of ADCs.
  • Simple Interface: A SPI/MICROWIRE-compatible serial interface allows for easy integration with microcontrollers and digital systems.
  • Small Package: The LTC1867LIGN#PBF comes in a compact 16-lead SSOP package, optimizing board space.

Performance and Quality

The LTC1867LIGN#PBF operates within a supply range of 2.7V to 5.5V, accommodating various power supply levels. It boasts a conversion rate of up to 200ksps, enabling rapid data acquisition for real-time processing. The device also includes a shutdown mode that reduces power consumption when the ADC is not in active conversion.

Linear Technology's commitment to quality ensures that the LTC1867LIGN#PBF meets stringent performance standards. Each unit undergoes rigorous testing to guarantee accuracy and reliability in demanding environments.

Applications

Due to its versatile feature set, the LTC1867LIGN#PBF is well-suited for a wide range of applications. In the industrial sector, it can be used for process control, instrumentation, and automation systems. For consumer electronics, it can enhance the performance of digital cameras, GPS devices, and portable instruments. In the medical field, it serves as a critical component in diagnostic equipment and patient monitoring systems.

Overall, the LTC1867LIGN#PBF ADC from Linear Technology is a top choice for designers seeking a high-quality, multi-channel ADC that combines performance, efficiency, and compactness.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5428 $61.6284
6+ $16.8556 $101.1336
10+ $16.3289 $163.2890
13+ $15.8022 $205.4286
17+ $15.2754 $259.6818
22+ $13.6952 $301.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess