EN
  • EN
  • DE

LTC1871EMS-7#PBF

Part No LTC1871EMS-7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6 V to 36 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 142205-LTC1871EMS-7#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1871EMS-7#PBF CAD Model

Description

The LTC1871EMS-7#PBF is a versatile, high voltage, current mode, boost, flyback or SEPIC controller that drives an N-channel power MOSFET and requires very few external components. Manufactured by Linear Technology, now part of Analog Devices, this controller is designed for a variety of applications, including telecom power supplies, automotive supplies, and battery-operated equipment.

Key Features

  • Wide Input Voltage Range: The LTC1871EMS-7#PBF operates from an input voltage range of 2.5V to 36V, making it suitable for applications that require a wide input range.
  • Adjustable Operating Frequency: With an operating frequency that can be set from 50kHz to 1MHz with an external resistor or synchronized to an external clock, this controller offers design flexibility.
  • High Efficiency: The device features a powerful 1.5A onboard switch, which allows for high efficiency power conversion.
  • No RSENSE™: The LTC1871EMS-7#PBF uses a sense resistor for current sensing, eliminating the need for a separate current sense resistor, which can help reduce board space and cost.
  • Soft-Start Function: The soft-start feature limits the inrush current during startup, providing a controlled voltage ramp-up and protecting the system from stress.

Applications

  • Telecom Power Supplies: The controller's high voltage capability and adjustable frequency make it ideal for the demanding requirements of telecom power supplies.
  • Automotive Supplies: Its wide input voltage range and robust design suit the variable conditions of automotive power systems.
  • Battery-Operated Equipment: The LTC1871EMS-7#PBF's high efficiency and low quiescent current are perfect for extending battery life in portable devices.

Additional Information

The LTC1871EMS-7#PBF comes in a compact, thermally enhanced 10-lead MSOP package, ensuring efficient heat dissipation and space-saving on the PCB. It also features overvoltage protection and is capable of operating in a shutdown mode, drawing only 10µA of quiescent current, which further enhances its suitability for battery-operated devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Intersil
SWITCHING CONTROLLER
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1157 $55.5785
10+ $10.3986 $103.9860
15+ $10.0400 $150.6000
22+ $9.3229 $205.1038
28+ $8.9643 $251.0004
35+ $8.6058 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess